EN
  • EN
  • DE

DAT-30-292-10

Part No DAT-30-292-10
Manufacturer Brady Corporation
Catalog Unclassified
Description LABEL, 0.75 IN H X 0.5 IN W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr Brady Corporation
Series Brady®
Package Bulk
Product Status Active
Label Type Self Laminating
Printer Name R5000
Applications Cable and Wire Management
Color - Background Clear, White
Length 0.750" (19.05mm) 3/4"
Width 0.500" (12.70mm)
Material - Body Vinyl
For Use With/Related Products Dot Matrix Printer
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1055196-DAT-30-292-10
Ultra Librarian 3D Model Ultra Librarian DAT-30-292-10 CAD Model

Description

The Brady® 1055196-DAT-30-292-10 is a blank label designed for cable and wire management applications.

  • Material: Vinyl
  • Length: 0.750" (19.05mm)
  • Width: 0.500" (12.70mm)
  • Package: Bulk
  • Standard Package Quantity: 1 pcs
  • Suitable for: Dot matrix printers
  • Durability: Known for its durability
  • Background: Clear
  • Print Type: White
  • Series: Brady®
  • Status: Active product
  • Location: No specific location or diameter requirements

You May Also Be Interested in

Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Lowest to $0.2657
Others
Lowest to $79.8232
Others
Lowest to $0.5454
Others
Lowest to $0.4805

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $786.9886 $786.9886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess