EN
  • EN
  • DE

ADV7611BSWZ

Part No ADV7611BSWZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Low Power 165 MHz HDMI Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142707-ADV7611BSWZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7611BSWZ CAD Model

Description

Product Overview: ADV7611BSWZ by Analog Devices Inc.

The ADV7611BSWZ is a high-performance, integrated receiver that incorporates a dual-input HDMI-capable receiver and supports all mandatory 3D TV formats, making it a versatile and essential component for modern audiovisual applications. Manufactured by Analog Devices Inc., a leader in semiconductor design and manufacturing, this component is designed to deliver superior video and audio quality in a compact, surface-mount package.

Key Features

  • High-Definition Multimedia Interface (HDMI): The ADV7611BSWZ supports HDMI 1.4 features and is capable of handling video resolutions up to 1080p/60Hz and 3D video formats, making it suitable for a wide range of high-definition content.
  • Integrated Equalizer: Boasting an on-chip equalizer, the device ensures robust operation with long cables, providing reliable connectivity and maintaining signal integrity.
  • Audio Support: It comes with an integrated audio codec that can handle up to 8 channels of I2S audio, as well as SPDIF audio, providing a comprehensive audio solution along with the high-quality video.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADV7611BSWZ minimizes power consumption, making it ideal for applications where power efficiency is crucial.
  • Compatibility: The device is compatible with a broad range of video interfaces and formats, including DVI and HDCP (High-bandwidth Digital Content Protection), ensuring secure transmission of digital content.

Applications

The ADV7611BSWZ is suitable for a diverse array of applications, including:

  • Home Theater Systems
  • Professional AV Systems
  • Video Projectors
  • Digital Signage
  • Video Conferencing Equipment
  • Automotive Infotainment

Technical Specifications

The device is offered in a compact 64-lead LQFP (Low Profile Quad Flat Package) and operates over an industrial temperature range. It is designed to interface directly with HDMI FFC (Flat Flexible Cables) or HDMI connectors, providing a seamless and flexible solution for system design.

Conclusion

With its robust feature set and compatibility with the latest video and audio standards, the ADV7611BSWZ from Analog Devices Inc. stands out as a comprehensive solution for high-definition signal reception. Its integration of video and audio capabilities, along with its low power profile and high performance, makes it an excellent choice for designers looking to enhance their multimedia systems.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8847 $53.3082
14+ $7.2900 $102.0600
22+ $7.0622 $155.3684
30+ $6.8344 $205.0320
38+ $6.6066 $251.0508
51+ $5.9231 $302.0781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess