EN
  • EN
  • DE

ADV7604BBCZ-5

Part No ADV7604BBCZ-5
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DIGITIZER VID/GRAPHIC 260BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Digitizer
Applications HDTV
Mounting SMD (SMT)
Case / Package 260-CSPBGA (15x15)
Win Source Part Number 039167-ADV7604BBCZ-5
Family Name ADV7604
Introduction Date September 29, 2011
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7604BBCZ-5 CAD Model

Description

Product Overview: ADV7604BBCZ-5

The ADV7604BBCZ-5 is a high-performance, integrated video decoder from Analog Devices Inc. This versatile component is designed to cater to a wide array of video applications, providing reliable and high-quality video processing capabilities. It is an ideal solution for developers and engineers looking to create advanced video systems for consumer, automotive, or industrial markets.

Key Features

  • Multi-format Support: The ADV7604BBCZ-5 supports a variety of video formats, including NTSC, PAL, SECAM, and more, offering flexibility for international product deployment.
  • High-Definition Input: It is capable of handling high-definition video signals, ensuring that it can be used in applications that require high-resolution video processing.
  • Integrated Analog Front-End: The device includes a high-quality analog front-end with A/D converters, which enables direct connection to analog video sources.
  • Digital Outputs: The decoder provides digital outputs that are compatible with HDMI, DVI, and HDCP standards, allowing for secure and high-quality digital video transmission.
  • Advanced Noise Reduction: It features advanced noise reduction algorithms that help to improve video quality in noisy signal conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7604BBCZ-5 maintains low power consumption, making it suitable for energy-sensitive applications.

Applications

The ADV7604BBCZ-5 is highly versatile and can be used in a multitude of applications, including:

  • Video receivers and home theater systems
  • Automotive infotainment and rear-seat entertainment
  • Security and surveillance systems
  • Video conferencing equipment
  • Industrial video processing systems

Technical Specifications

With a robust set of technical specifications, the ADV7604BBCZ-5 stands out for its performance and reliability. The device operates over an extended temperature range, ensuring stable operation in various environments. Additionally, it is packaged in a compact, surface-mount package, which facilitates easy integration into a wide range of electronic assemblies.

For engineers and product designers seeking a reliable video decoding solution, the ADV7604BBCZ-5 from Analog Devices Inc. offers a compelling mix of performance, flexibility, and quality, making it a top choice for advanced video processing applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8653 $67.4612
8+ $15.7773 $126.2184
12+ $15.2333 $182.7996
17+ $14.1453 $240.4701
22+ $13.6013 $299.2286
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,934 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess