EN
  • EN
  • DE

ADV7533BCBZ-RL

Part No ADV7533BCBZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC TX RX HDMI/DVI 49WLSCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type HDMI, DVI Transmitter
Applications Digital Cameras, Mobile Phones, Portable Video
Mounting SMD (SMT)
Case / Package 49-WLCSP (3.46x3.46)
Win Source Part Number 077933-ADV7533BCBZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7533BCBZ-RL CAD Model

Description

Product Overview: ADV7533BCBZ-RL by Analog Devices Inc.

The ADV7533BCBZ-RL, manufactured by Analog Devices Inc., is a high-performance, integrated HDMI transmitter designed for a wide range of applications in the audiovisual market. This compact and efficient solution is perfect for enabling HDMI capabilities in portable devices such as smartphones, tablets, cameras, and other multimedia products.

Key Features and Benefits

  • High-Definition Multimedia Interface: The ADV7533BCBZ-RL supports HDMI 1.4 features, including 3D video, deep color, and x.v.Color™, making it suitable for delivering high-quality video and audio content.
  • Advanced Color Depth: With the ability to handle color depths up to 48 bits per pixel, this transmitter ensures that the viewer experiences stunning, lifelike images with vibrant colors.
  • Audio Support: It is capable of transmitting multiple audio formats, from standard stereo to multi-channel audio, enhancing the user's auditory experience alongside the visual performance.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7533BCBZ-RL is ideal for battery-operated devices, ensuring prolonged usage without compromising on performance.
  • Compact Design: The small footprint of the package allows for seamless integration into space-constrained designs, providing greater flexibility for product designers.

Applications

The versatility of the ADV7533BCBZ-RL makes it an excellent choice for a variety of applications, including:

  • Mobile and Portable Devices
  • Digital Cameras and Camcorders
  • Personal Media Players
  • Gaming Consoles
  • Video Conferencing Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADV7533BCBZ-RL is no exception. It is built to meet high standards, ensuring reliability and consistency in performance across various devices and systems.

Ordering Information

The product is available in reel packaging, denoted by the suffix 'RL', facilitating ease of use in manufacturing environments. For detailed ordering and shipping information, please refer to the manufacturer's official documentation or contact an authorized distributor.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3508 $56.7540
11+ $9.3135 $102.4485
17+ $9.0224 $153.3808
23+ $8.7314 $200.8222
30+ $8.4403 $253.2090
40+ $7.5672 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess