EN
  • EN
  • DE

ADV7523ABCBZ-P-RL

Part No ADV7523ABCBZ-P-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC TX HDMI/DVI LP / Video Transmitter IC I2C DVI 1.0, HDMI 1.3 49-WLCSP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Transmitter
Applications Consumer Video
Standards DVI 1.0, HDMI 1.3
Control Interface I²C
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 49-BGA, WLCSP
Supplier Device Package 49-WLCSP
Base Product Number ADV7523A
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 45033-ADV7523ABCBZ-P-RL
Ultra Librarian 3D Model Ultra Librarian ADV7523ABCBZ-P-RL CAD Model

Description

Product Overview: ADV7523ABCBZ-P-RL

The ADV7523ABCBZ-P-RL is a high-performance, low-power HDMI transmitter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced HDMI interface IC is engineered to meet the needs of high-definition audiovisual equipment, providing a seamless bridge between digital content and displays.

Key Features

  • High-Definition Multimedia Interface: The ADV7523ABCBZ-P-RL supports HDMI 1.4 features, capable of transmitting both audio and video signals in high definition. It is ideal for applications that require the transmission of 1080p content with a 24-bit color depth.
  • Audio Support: This HDMI transmitter can handle up to 8 channels of audio, including advanced audio formats such as Dolby TrueHD and DTS-HD Master Audio, making it a perfect choice for home theater systems, soundbars, and other audio equipment.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates on a low power supply, which helps reduce the overall energy consumption of the system it is integrated into.
  • Compact Packaging: The ADV7523ABCBZ-P-RL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient, making it suitable for sleek modern electronics where space is at a premium.
  • Integrated HDCP: It includes an integrated High-bandwidth Digital Content Protection (HDCP) 1.4 cipher, ensuring secure transmission of digital content and compliance with digital rights management standards.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it reliable for use in various environments and applications.

Applications

The ADV7523ABCBZ-P-RL is versatile and can be used in a wide array of products, including:

  • Digital cameras and camcorders
  • Portable media players
  • Gaming consoles
  • Personal computers and laptops
  • Home theater systems and AV receivers

With its robust feature set and reliable performance, the ADV7523ABCBZ-P-RL from Analog Devices Inc. is an excellent HDMI transmission solution for manufacturers and designers looking to enhance the multimedia capabilities of their products.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,515 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess