The ADV7403CSTZ-110 is a high-performance, integrated video decoder produced by Analog Devices Inc., a renowned leader in the manufacture of precision high-performance integrated circuits. This component is designed to convert analog video signals into digital form, enabling seamless interfacing with digital processors and displays. It is an ideal choice for a broad range of video applications, including industrial, automotive, and consumer electronics.
Key Features
- Multi-format Support: The ADV7403CSTZ-110 supports a wide array of video formats, including NTSC, PAL, and SECAM. It can auto-detect the standard and format of the incoming video signal, providing flexibility for use in multi-regional products.
- High-quality Video Decoding: With its advanced 12-bit ADC and proprietary digital decoding algorithms, the device delivers high-quality video output, ensuring clear and sharp images.
- Integrated Filters: It comes equipped with an array of integrated filters that help reduce noise and improve the quality of the video signal.
- Low Power Consumption: Designed for efficiency, the ADV7403CSTZ-110 maintains low power consumption, making it suitable for portable and battery-operated devices.
- Robust Operation: The device is built to operate reliably in harsh conditions, which is essential for automotive and industrial environments.
Applications
The versatility of the ADV7403CSTZ-110 makes it a prime component for a variety of applications. It is commonly used in:
- Video surveillance systems
- Automotive infotainment and navigation systems
- Video capture and conversion equipment
- Home theater systems
- Professional video editing and broadcasting equipment
Technical Specifications
The ADV7403CSTZ-110 operates over a wide temperature range and comes in a compact 110-lead LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications. It requires a single 1.8V power supply for the analog supply voltage and a 3.3V digital supply voltage, simplifying power management within a system.
For detailed technical specifications, datasheets, and support documentation, customers should visit the official Analog Devices Inc. website or contact their sales and support team.