EN
  • EN
  • DE

ADV7393BCPZ-3

Part No ADV7393BCPZ-3
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816825-ADV7393BCPZ-3
Ultra Librarian 3D Model Ultra Librarian ADV7393BCPZ-3 CAD Model

Description

ADV7393BCPZ-3 High Performance Video Encoder

The ADV7393BCPZ-3 is a state-of-the-art video encoder component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This integrated circuit is specifically engineered to deliver high-quality video signals with minimal power consumption, making it an ideal solution for a wide range of video applications.

With its advanced features, the ADV7393BCPZ-3 supports various video formats including standard-definition (SD), enhanced-definition (ED), and high-definition (HD) video inputs. It is capable of converting digital RGB or YCrCb data into analog composite, S-Video, component, or RGB outputs. This flexibility allows designers to use the encoder in multiple product designs without the need for significant alterations.

The device operates over a wide temperature range, making it suitable for industrial applications where reliability is critical. It comes in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance.

Key features of the ADV7393BCPZ-3 include:

  • Support for multiple video standards, including PAL, NTSC, SECAM, and various HD formats.
  • Programmable video output modes.
  • Integrated DACs (Digital-to-Analog Converters) for high-quality analog output.
  • Low power consumption, ideal for portable and battery-powered devices.
  • Advanced power management features.
  • On-chip test pattern generation which is useful for system testing and calibration.
  • Support for I2C and SPI interfaces for flexibility in control and configuration.

The ADV7393BCPZ-3 is well-suited for a variety of applications including video broadcast equipment, DVD players, digital cameras, video conferencing systems, and medical imaging devices. Its ability to deliver high-quality video output while maintaining power efficiency makes it a top choice for engineers and designers looking to enhance the video capabilities of their products.

Overall, the ADV7393BCPZ-3 from Analog Devices Inc. represents a blend of performance, versatility, and reliability, ensuring that it can meet the stringent requirements of today's sophisticated video encoding tasks.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6364 $50.7276
19+ $5.2727 $100.1813
30+ $5.0909 $152.7270
43+ $4.7273 $203.2739
55+ $4.5455 $250.0025
69+ $4.3636 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,930 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess