EN
  • EN
  • DE

ADV7392BCPZ

Part No ADV7392BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Low Power, Chip Scale 10-Bit SD/HD Video Encoder | IC VIDEO ENCODER 10BIT 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Encoder
Applications DVD, Game Consoles, Media Players
Supply Voltage , Analog 2.6V ~ 3.46V
Supply Voltage , Digital 1.71V ~ 1.89V
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Family Part Number ADV7392
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142699-ADV7392BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7392BCPZ CAD Model

Description

The ADV7392BCPZ is a state-of-the-art video encoder designed and manufactured by Analog Devices Inc. It is part of the high-quality ADV739x family of 10-bit video encoders that provide a complete, single-chip solution for generating analog video signals in various formats.

Key Features

  • High-Quality Video Encoding: With its 10-bit resolution, the ADV7392BCPZ delivers superior video quality, ensuring vivid and clear images.
  • Multiple Video Formats: This encoder supports multiple standard video formats including NTSC, PAL, S-Video, and component output, making it highly versatile for different regional standards and applications.
  • Advanced Power Management: The device features power-down modes and other power management options to optimize power efficiency for various use cases.
  • Flexible Interface: It offers an I²C-compatible serial interface, allowing for easy integration and communication with a wide range of microcontrollers and processors.
  • Compact Packaging: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADV7392BCPZ is ideal for space-constrained applications.

Applications

The ADV7392BCPZ is suitable for a broad array of applications that require high-quality video encoding, including:

  • Professional video broadcasting equipment
  • Video conferencing systems
  • Home theater systems
  • Security and surveillance
  • Medical imaging

Technical Specifications

Equipped with features such as a PLL (Phase-Locked Loop) to generate subcarrier frequencies, and on-chip DACs (Digital-to-Analog Converters), the ADV7392BCPZ ensures synchronized and high-fidelity video output. The device operates over a temperature range of -40°C to +85°C, making it reliable in diverse environments.

Conclusion

The ADV7392BCPZ from Analog Devices Inc. is a powerful tool for developers and manufacturers looking to incorporate high-quality video encoding capabilities into their products. Its combination of performance, versatility, and compact form factor makes it an excellent choice for a myriad of video applications.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2633 $51.1596
29+ $3.4981 $101.4449
45+ $3.3887 $152.4915
61+ $3.2794 $200.0434
79+ $3.1701 $250.4379
106+ $2.8422 $301.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,698 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess