EN
  • EN
  • DE

ADV7383WBCPZ

Part No ADV7383WBCPZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Complete technical specifications are available for the C2 B transmitters and receivers. Contact...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 48
Win Source Part Number 1187647-ADV7383WBCPZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7383WBCPZ CAD Model

Description

ADV7383WBCPZ: High-Performance Video Encoder by Analog Devices Inc.

The ADV7383WBCPZ is a state-of-the-art video encoder designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced encoder is capable of converting digital video signals into high-quality analog outputs, making it an ideal solution for a variety of multimedia and video processing applications.

The ADV7383WBCPZ excels in delivering crisp and clear video quality, supporting standard-definition (SD) video formats. It is particularly suited for use in video systems that require an interface with analog displays or video recording equipment. Its versatility makes it an excellent choice for designers and engineers looking to integrate video capabilities into their products, whether for consumer electronics, automotive infotainment systems, or industrial video processing units.

Key Features:

  • High-Quality Video Encoding: The device supports multiple analog video output formats, including composite video, S-Video, and component video, ensuring compatibility with a wide range of display devices.
  • Advanced Digital Input: It accepts digital input in the form of 8-bit ITU-R BT.656 (4:2:2) formats, providing a seamless interface with digital video sources.
  • Integrated Anti-Aliasing Filters: Built-in anti-aliasing filters improve the quality of the output video by reducing signal artifacts and noise.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7383WBCPZ minimizes energy usage, which is critical for battery-powered devices.
  • Compact Packaging: Housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), it saves valuable board space and is conducive to sleek product designs.

The ADV7383WBCPZ is backed by Analog Devices' reputation for quality and reliability, ensuring that it meets the stringent requirements of video encoding tasks. Its combination of high performance, flexibility, and compact design makes it a top choice for developers looking to incorporate reliable video encoding into their systems without compromising on space or power efficiency.

Whether you're designing a sophisticated video surveillance system, a personal video recorder, or an interactive multimedia device, the ADV7383WBCPZ from Analog Devices Inc. offers the features and performance to bring your video content to life with exceptional clarity.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Matsuo
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess