EN
  • EN
  • DE

ADV7281WBCPZ

Part No ADV7281WBCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 10-Bit, 4 Oversampled SDTV Video Decoder with Differential Inputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video
Data Interface I2C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
Operating Supply Voltage 1.71 V ~ 1.89 V
Voltage - Supply, Digital 1.71 V ~ 1.89 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1142693-ADV7281WBCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7281
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADV7281WBCPZ CAD Model

Description

Product Overview: ADV7281WBCPZ from Analog Devices Inc.

The ADV7281WBCPZ is a highly integrated video decoder from the esteemed manufacturer Analog Devices Inc., renowned for producing precision-engineered electronic components. This particular model is designed to effortlessly convert analog video signals into a digital interface, making it an ideal solution for a wide range of applications, including surveillance systems, automotive rear-view cameras, and video capture devices.

Key Features

  • Multi-Format Support: The ADV7281WBCPZ supports a multitude of video formats, including NTSC, PAL, and SECAM. It can automatically detect the standard of the incoming video signal, ensuring compatibility with a wide range of sources.
  • High-Quality A/D Conversion: With an advanced 10-bit analog-to-digital converter, this decoder ensures high-quality video reproduction with minimal noise and excellent dynamic range.
  • On-Chip Automatic Gain Control (AGC): The AGC optimizes the analog signal before conversion, maintaining consistent video quality even under varying input signal conditions.
  • Macrovision Copy Protection Detection: The device is capable of detecting Macrovision copy-protected video sources, adhering to content protection standards.
  • Flexible Output Formats: The ADV7281WBCPZ offers various output formats, including 4:2:2 YCrCb digital video output, which can be interfaced with a range of digital processors.

Robust Design

The ADV7281WBCPZ is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which not only saves space but also offers robust performance in harsh environments. Its design is optimized for low power consumption, making it suitable for portable and automotive applications where power efficiency is critical.

Applications

This video decoder is versatile and can be used in numerous applications. Its reliability and performance make it an excellent choice for:

  • Automotive infotainment and rear-view camera systems
  • Portable video players
  • Security and surveillance cameras
  • Video conferencing systems
  • Home theater systems

The ADV7281WBCPZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, innovative solutions for video processing needs across various industries.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,455 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess