EN
  • EN
  • DE

ADV7280BCPZ

Part No ADV7280BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC VIDEO DECODER SDTV 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Type Video
Data Interface I2C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7280
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847575-ADV7280BCPZ
Ultra Librarian 3D Model Ultra Librarian ADV7280BCPZ CAD Model

Description

ADV7280BCPZ - Analog Devices Inc.

The ADV7280BCPZ is a highly integrated video decoder produced by Analog Devices Inc., designed to deliver superior video quality for applications requiring the conversion of analog composite video signals to a digital interface. This advanced chip is particularly suitable for portable and mobile multimedia devices, automotive video systems, video surveillance, and other applications where reliable and high-quality video capture is essential.

Key Features:

  • Multi-Format Support: The ADV7280BCPZ supports various analog video formats, including NTSC, PAL, and SECAM, making it versatile for global video applications.
  • 10-Bit ADC: Equipped with a high-quality 10-bit analog-to-digital converter, it ensures excellent picture details and color fidelity.
  • Integrated Filters: Built-in comb filters and continuous-time filters help in reducing video noise and maintaining signal integrity.
  • Automatic Gain Control (AGC): The AGC feature optimizes the video signal level to ensure consistent performance across different video sources.
  • On-Chip Microcontroller: A programmable microcontroller simplifies configuration and control, providing a user-friendly interface for system integration.
  • Low Power Consumption: Designed for power-sensitive applications, the ADV7280BCPZ offers low power operation without sacrificing performance.
  • Compact Package: Available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), it is ideal for space-constrained applications.

Applications:

  • Automotive infotainment and rear-view cameras
  • Portable video players
  • Security and surveillance systems
  • Video conferencing equipment
  • Home entertainment systems

The ADV7280BCPZ is designed to seamlessly interface with a range of processors and FPGAs, providing a flexible solution for digital video integration. With its robust design and advanced features, the ADV7280BCPZ by Analog Devices Inc. stands out as a top choice for developers and manufacturers seeking a reliable and high-performing video decoding solution.

You May Also Be Interested in

Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Rohm Semiconductor
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1737 $55.0422
14+ $7.5272 $105.3808
21+ $7.2919 $153.1299
29+ $7.0567 $204.6443
37+ $6.8215 $252.3955
50+ $6.1158 $305.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess