EN
  • EN
  • DE

ADV7280AWBCPZ-RL

Part No ADV7280AWBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 10-BIT SD VIDEO DECODER  /  Video Interface 10 b I²C 32-LFCSP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Type Video
Data Interface I2C
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7280
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADV7280AWBCPZ-RLDKR,ADV7280AWBCPZ-RL-ND,505-ADV7280AWBCPZ-RLTR,505-ADV7280AWBCPZ-RLCT
Standard Package 5,000
Win Source Part Number 966643-ADV7280AWBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADV7280AWBCPZ-RL CAD Model

Description

ADV7280AWBCPZ-RL: A Comprehensive Video Decoder Solution

The ADV7280AWBCPZ-RL from Analog Devices Inc. is a highly integrated video decoder that effortlessly converts analog composite video signals to a digital ITU-R BT.656 format. This compact, low-power device is designed to simplify and accelerate the development of video applications in a wide range of industries, including automotive, surveillance, and consumer electronics.

Key Features and Benefits

  • Multi-Format Support: It supports a wide array of video formats including NTSC, PAL, and SECAM, offering global compatibility and flexibility for designers.
  • Advanced Noise Reduction: The ADV7280AWBCPZ-RL incorporates a 3D comb filter that reduces chroma artifacts and dot crawl, ensuring a cleaner, crisper video output.
  • Enhanced Robustness: Designed to withstand harsh conditions, the device features an extended temperature range, making it suitable for automotive and industrial environments.
  • Automatic Gain Control (AGC): The AGC optimizes analog signal levels to ensure consistent performance across various input conditions.
  • Programmable Interface: An I2C interface allows for extensive programmability and control over the video decoder settings, enabling customization for specific applications.

Applications

The versatility of the ADV7280AWBCPZ-RL makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Automotive rear-view camera systems
  • Video surveillance systems
  • Portable and handheld video devices
  • Video intercom and door phone systems
  • Media and TV converters

Technical Specifications

The ADV7280AWBCPZ-RL operates over a supply voltage range of 1.8V to 3.3V, and it is available in a compact 32-lead LFCSP package. Its low power consumption makes it ideal for battery-powered devices. The device also includes a lock and frame detection feature, which ensures reliable synchronization and output stability.

Conclusion

Analog Devices Inc.'s ADV7280AWBCPZ-RL video decoder is a powerful solution for designers seeking to integrate high-quality video decoding capabilities into their products. With its robust design, advanced features, and support for multiple video standards, this decoder stands out as a top choice for a variety of video processing applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Rohm Semiconductor
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5599 $66.2396
8+ $13.5876 $108.7008
12+ $13.1630 $157.9560
16+ $12.7384 $203.8144
21+ $12.3138 $258.5898
28+ $11.0399 $309.1172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess