EN
  • EN
  • DE

ADV7194KST

Part No ADV7194KST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER VIDEO EXT-10 80-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Video Encoder
Applications DVD, PC Video, Multimedia
Voltage - Supply, Analog 3.3V ~ 5V
Voltage - Supply, Digital 3.3V ~ 5V
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number ADV7194
Standard Package 8 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560002-ADV7194KST
Ultra Librarian 3D Model Ultra Librarian ADV7194KST CAD Model

Description

Product Overview: ADV7194KST

The ADV7194KST is a high-performance, integrated video encoder manufactured by Analog Devices Inc. This advanced component is designed to cater to a wide range of video applications that require superior image quality and reliable encoding capabilities. The ADV7194KST excels in converting digital video signals into analog composite, S-Video, or component output formats, making it an ideal choice for broadcast, professional video editing, and multimedia systems.

Key Features

  • Multiple Video Formats: Supports PAL, NTSC, and SECAM standards, providing versatility for use in various regional markets.
  • High-Quality Encoding: Utilizes advanced encoding algorithms to ensure crisp and clear image reproduction with minimal signal degradation.
  • Flexible Input Handling: Capable of accepting a wide range of input formats including RGB, YCrCb, and non-standard video signals.
  • On-Chip Color Space Conversion: Features integrated color space conversion from RGB to YCrCb, streamlining the video processing chain.
  • Programmable Output Modes: Offers programmable output modes to accommodate various display and recording requirements.
  • Low Power Consumption: Designed with power efficiency in mind, reducing the thermal footprint and enabling use in power-sensitive applications.

Applications

The versatility of the ADV7194KST makes it suitable for a diverse array of applications, including:

  • Video broadcasting equipment
  • Professional video editing and production systems
  • Video conferencing solutions
  • Home theater systems
  • Security and surveillance systems
  • Medical imaging equipment

Technical Specifications

The ADV7194KST operates over a wide temperature range and comes in a robust package designed for easy integration into various systems. It features a digital interface for straightforward connection to DSPs or microcontrollers, ensuring seamless communication within the system architecture.

In conclusion, the ADV7194KST from Analog Devices Inc. is a powerful and versatile video encoder that meets the demands of high-quality video applications. Its comprehensive feature set and robust performance make it a go-to solution for engineers and designers looking to incorporate reliable video encoding in their products.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2496 $60.9984
10+ $12.5126 $125.1260
15+ $12.1215 $181.8225
20+ $11.7306 $234.6120
26+ $11.3395 $294.8270
35+ $10.1665 $355.8275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess