EN
  • EN
  • DE

ADV7191KST

Part No ADV7191KST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO ENCODER W/6DAC 64-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Video Encoder
Applications DVD, PC Video, Multimedia
Voltage - Supply, Analog 3.3V ~ 5V
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (14x14)
Base Product Number ADV7191
Standard Package 24 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44958-ADV7191KST
Ultra Librarian 3D Model Ultra Librarian ADV7191KST CAD Model

Description

Product Overview: ADV7191KST from Analog Devices Inc.

The ADV7191KST is a high-performance, mixed-signal video encoder produced by Analog Devices Inc., a leader in comprehensive and innovative semiconductor solutions. This encoder is designed to convert digital video signals into high-quality analog outputs, making it an ideal component for a variety of video applications such as broadcast video systems, medical imaging, and industrial video processing.

Key Features

  • Multiple Video Formats: The ADV7191KST supports a range of video standards including NTSC, PAL, and SECAM, offering versatility for different regional requirements and system design needs.
  • High-Quality Output: With its advanced encoding algorithms, the device delivers superior video quality with minimized artifacts and noise, ensuring a clear and stable image.
  • Integrated Filters: Built-in filters help to optimize signal quality by reducing the effects of aliasing and other potential disturbances in the video signal.
  • Flexible Interface: The device comes with an easy-to-use digital interface, which allows for simple integration with other digital systems and microcontrollers.
  • Low Power Consumption: Designed for efficiency, the ADV7191KST operates with a low power draw, making it suitable for portable and battery-powered devices.
  • Compact Size: Its small form factor enables it to fit into tight spaces, providing greater design flexibility for engineers.

Applications

The versatility of the ADV7191KST makes it well-suited for a wide array of applications, including:

  • Professional video cameras and surveillance systems
  • Video conferencing equipment
  • Home entertainment systems
  • Medical imaging devices
  • Automotive infotainment and navigation systems

Reliability and Support

Analog Devices Inc. is known for their commitment to quality and reliability, and the ADV7191KST is no exception. It is backed by comprehensive technical support and documentation, ensuring that designers can confidently integrate this encoder into their products with the backing of a trusted industry leader.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Fairchild Semiconductor
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3869 $50.3214
15+ $6.8816 $103.2240
23+ $6.6666 $153.3318
32+ $6.4515 $206.4480
41+ $6.2365 $255.6965
54+ $5.5913 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess