EN
  • EN
  • DE

ADV7184BSTZ

Part No ADV7184BSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Video Decoder 4 ADC 10bit 80-Pin LQFP Tray / IC DECODER VID SDTV MULTI 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Decoder
Applications Projectors, Recorders, Security
Analog Supply Voltage 3.15 V to 3.45 V
Digital Supply Voltage 1.65 V to 2 V
Mounting SMD (SMT)
Case / Package 80-LQFP (14x14)
Win Source Part Number 077923-ADV7184BSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADV7184
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV7184BSTZ CAD Model

Description

ADV7184BSTZ: High-Performance Video Decoder by Analog Devices Inc.

The ADV7184BSTZ is a cutting-edge video decoder from the renowned semiconductor manufacturer Analog Devices Inc., designed to provide superior video quality for a variety of demanding applications. This advanced chip is capable of decoding a wide range of standard analog video formats into digital video output streams, making it an ideal solution for video capture, surveillance systems, and multimedia devices.

Key Features

  • Multi-format Support: The ADV7184BSTZ supports numerous analog video formats including NTSC, PAL, SECAM, and their variants, providing flexibility for global product deployment.
  • High-Quality Video: Equipped with a 10-bit ADC and a 4H comb filter, the decoder delivers high-quality video output with minimal noise and excellent color fidelity.
  • Advanced Digital Processing: Features such as automatic gain control, clamp control, and programmable hue, brightness, and saturation adjustments allow for fine-tuning of video parameters to achieve optimal image quality.
  • Multiple Video Outputs: The device supports both ITU-R BT.656 and 8-bit 4:2:2 video output formats, enabling easy integration with digital processors and display systems.
  • Macrovision Detection: It can detect Macrovision copy protection signals, ensuring compliance with content protection standards.

Applications

  • Video capture and processing systems
  • Security and surveillance cameras
  • Set-top boxes and DVRs
  • Automotive infotainment and rear-seat entertainment
  • Video conferencing equipment

Technical Specifications

  • Package: The ADV7184BSTZ is available in a 64-lead LQFP (low profile quad flat package), which is ideal for space-constrained applications.
  • Power Consumption: Designed for efficiency, it operates on a single 1.8V power supply for the core and 3.3V for the I/O, minimizing power consumption.
  • Operating Temperature: This robust decoder is designed to function reliably within an industrial temperature range, ensuring stable performance across diverse environments.
  • Interface: It includes an I2C interface for programmable control, making it easy to configure and adjust settings through software.

With its comprehensive feature set and high-performance capabilities, the ADV7184BSTZ from Analog Devices Inc. is a premier choice for developers and manufacturers seeking to incorporate reliable video decoding into their products.

You May Also Be Interested in

Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Fairchild Semiconductor
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0674 $60.2022
8+ $16.4657 $131.7256
11+ $15.9512 $175.4632
15+ $15.4366 $231.5490
20+ $14.9221 $298.4420
26+ $13.3784 $347.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess