EN
  • EN
  • DE

ADSP-BF516KBCZ-3

Part No ADSP-BF516KBCZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 300MHZ 168CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 168-CSPBGA (12x12)
Win Source Part Number 198843-ADSP-BF516KBCZ-3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF516KBCZ-3 CAD Model

Description

ADSP-BF516KBCZ-3: High-Performance Digital Signal Processor

The ADSP-BF516KBCZ-3 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed to offer a perfect blend of performance, power efficiency, and features for a wide range of signal processing applications. This processor is part of the Blackfin family of products, which are renowned for their powerful architecture that combines control processing and signal processing capabilities.

At the heart of the ADSP-BF516KBCZ-3 is a high-performance core that runs at a clock speed of up to 300MHz, providing a computational power of up to 600 MMACS (Million Multiply-Accumulates per Second). This makes it ideal for applications that require intensive signal processing tasks, such as audio and video processing, industrial control, medical instrumentation, and automotive systems.

The processor is equipped with 116KB of on-chip memory, which includes 68KB of SRAM and 48KB of L1 instruction memory. This on-chip memory is highly optimized for speed and efficiency, allowing for faster data access and processing. Additionally, the ADSP-BF516KBCZ-3 supports external memory interfaces, giving designers the flexibility to expand the memory capacity as required by their specific applications.

One of the key features of the ADSP-BF516KBCZ-3 is its rich set of peripherals. It includes a variety of integrated interfaces such as SPI, UART, CAN, PPI, and two Wire Interface (TWI), enabling easy connectivity with other devices and systems. Moreover, the processor boasts a 12-bit ADC (Analog-to-Digital Converter) with a throughput of up to 2 MSPS (Mega-Samples Per Second), which is essential for converting analog signals into digital data with high precision.

The device is available in a 160-ball CSPBGA (Chip Scale Package Ball Grid Array) package, which is designed for space-constrained applications. Its power management features, including dynamic power-down and voltage scaling, allow for reduced power consumption, making the ADSP-BF516KBCZ-3 an energy-efficient choice for portable and battery-powered devices.

With its robust set of features and capabilities, the ADSP-BF516KBCZ-3 from Analog Devices Inc. stands out as a top-tier solution for developers looking to create sophisticated and high-performance signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess