EN
  • EN
  • DE

ADV7179BCPZ

Part No ADV7179BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Chip Scale PAL/NTSC Video Encoder with Advanced Power Management
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Encoder
Applications Digital Cameras, Mobile Phones, Portable Video
Operating Supply Voltage 2.8 V, 3.3 V
Mounting SMD
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1142674-ADV7179BCPZ
Manufacturer Homepage www.analog.com
Family Name ADV7179
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7179BCPZ CAD Model

Description

Product Overview: ADV7179BCPZ from Analog Devices Inc.

The ADV7179BCPZ is a high-performance digital video encoder designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This integrated circuit (IC) is specifically engineered to convert digital video signals into analog composite and S-Video formats with exceptional quality and reliability.

Key Features

  • High-Quality Video Encoding: The ADV7179BCPZ boasts advanced encoding capabilities, ensuring crisp and clear conversion of digital video signals to standard analog outputs.
  • Multiple Video Formats: It supports a variety of video formats, including NTSC and PAL standards, providing versatility for use in different regional video systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, making it ideal for portable and battery-powered applications.
  • Compact Packaging: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADV7179BCPZ is suitable for space-constrained applications without compromising performance.
  • Integrated Filters: On-chip filters help to reduce video artifacts and noise, ensuring a high-quality output signal.
  • Programmable Features: The device includes programmable features such as color control, gamma correction, and flicker reduction, allowing for fine-tuning to meet specific application requirements.

Applications

The ADV7179BCPZ is ideal for a wide range of applications where high-quality video encoding is required. Common uses include:

  • Video surveillance systems
  • Portable media players
  • Video conferencing equipment
  • Set-top boxes and DVRs
  • Automotive video systems

With its robust feature set and Analog Devices' reputation for quality, the ADV7179BCPZ is an excellent choice for designers and engineers looking to integrate reliable video encoding into their projects. Whether for consumer electronics, industrial video systems, or automotive infotainment, this digital video encoder stands out for its performance and flexibility.

Additional Information

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative. The ADV7179BCPZ comes with the quality assurance and support expected from a leading semiconductor manufacturer, ensuring a dependable solution for video encoding requirements.

You May Also Be Interested in

Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8455 $71.6910
4+ $29.4117 $117.6468
6+ $28.4926 $170.9556
8+ $27.5735 $220.5880
10+ $26.6544 $266.5440
13+ $23.8970 $310.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess