EN
  • EN
  • DE

ADV7177KSZ-REEL

Part No ADV7177KSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VIDEO NTSC 3-CH 44MQFP / Video Encoder IC Set-Top Boxes, TV 44-MQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Video Encoder
Applications Set-Top Boxes, TV
Voltage - Supply, Analog 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number ADV7177
Standard Package 800 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911121-ADV7177KSZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADV7177KSZ-REEL CAD Model

Description

The ADV7177KSZ-REEL is a high-performance, digital video encoder produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This integrated circuit is designed to convert digital video signals into analog composite or S-Video formats, making it an essential component for applications that require video signal processing and display on traditional analog devices such as TVs and monitors.

Key Features

  • High-Quality Video Encoding: The ADV7177KSZ-REEL encodes digital video into NTSC, PAL, and SECAM formats, ensuring compatibility with a wide range of video standards worldwide.
  • Advanced Digital Inputs: It supports 8-bit ITU-R BT.656 and 16-bit YCrCb 4:2:2 video data input formats, providing flexibility for interfacing with various digital video sources.
  • Integrated On-chip DACs: The device includes six high-speed, 10-bit video DACs which offer excellent video output quality and minimize the need for external components.
  • Low Power Consumption: Designed for power-sensitive applications, the ADV7177KSZ-REEL operates efficiently, making it suitable for portable and battery-operated devices.
  • Programmable Features: It offers a range of programmable functions such as color control, gamma correction, and power-saving modes, allowing for customization to specific application requirements.
  • Surface-Mount Package: The ADV7177KSZ-REEL comes in a compact 44-lead PQFP (Plastic Quad Flat Package), which is ideal for space-constrained applications.

Applications

The versatility of the ADV7177KSZ-REEL makes it suitable for a variety of applications, including:

  • Video cameras and portable video recorders
  • Set-top boxes and video game consoles
  • Video conferencing systems
  • Car navigation and personal navigation devices
  • Medical and industrial video processing equipment

Ordering Information

The "REEL" suffix in the part number indicates that this product is available in tape and reel packaging, which is optimized for automated assembly processes. For detailed ordering and shipping information, customers should consult Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9988 $69.9976
5+ $28.7168 $143.5840
7+ $27.8193 $194.7351
9+ $26.9219 $242.2971
12+ $26.0256 $312.3072
15+ $23.3333 $349.9995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess