EN
  • EN
  • DE

ADV7174KCP-REEL

Part No ADV7174KCP-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Chip Scale PAL/NTSC Video Encoder with Advanced Power Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142670-ADV7174KCP-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7174KCP-REEL CAD Model

Description

Product Overview: ADV7174KCP-REEL

The ADV7174KCP-REEL is a high-performance, digital video encoder product from Analog Devices Inc. that offers superior video signal conversion and output capabilities. This integrated circuit is designed to interface with a variety of video systems and is particularly suited for applications that require reliable and high-quality analog video signals from digital sources.

Key Features

  • High-Quality Video Encoding: The ADV7174KCP-REEL is capable of converting digital video input into high-quality composite and S-Video (Y/C) outputs, ensuring compatibility with a wide range of video equipment.
  • Multiple Video Standards: It supports various video standards including NTSC, PAL, and SECAM, making it a versatile choice for international products and applications.
  • Advanced Digital Inputs: The device accepts 8-bit digital video input data, providing a bridge between digital video data and analog displays or recording equipment.
  • Integrated Color Space Conversion: It includes on-chip color space conversion from YUV 4:2:2 to composite and S-Video signals, streamlining the video encoding process.
  • Programmable Features: The ADV7174KCP-REEL offers programmable luma and chroma filters, as well as other features, allowing customization for specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power draw, making it suitable for portable and power-sensitive applications.
  • Surface-Mount Packaging: The device is provided in a surface-mount package, facilitating easy integration into a variety of system designs.

Applications

The ADV7174KCP-REEL is ideal for use in a wide array of video applications. These include but are not limited to:

  • Video conferencing systems
  • Home theater systems
  • Digital video cameras
  • Set-top boxes and video game consoles
  • Industrial and medical imaging systems

As a product of Analog Devices Inc., a leading manufacturer in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the ADV7174KCP-REEL is backed by robust technical support and the reliability that customers have come to expect from this renowned company.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess