EN
  • EN
  • DE

ADV7171KSU-REEL

Part No ADV7171KSU-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VIDEO ENC NTSC 44TQFP TR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Video Encoder
Applications Set-Top Boxes, Video Players
Voltage - Supply, Analog 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ADV7171
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44917-ADV7171KSU-REEL
Ultra Librarian 3D Model Ultra Librarian ADV7171KSU-REEL CAD Model

Description

Product Overview: ADV7171KSU-REEL

The ADV7171KSU-REEL from Analog Devices Inc. is a high-performance, integrated digital video encoder that provides a complete solution for converting digital video signals into analog form. This advanced encoder is designed to meet the rigorous demands of video processing applications and is widely used in professional broadcasting, video editing, and multimedia systems.

Key Features

  • High-Quality Video Encoding: With its superior encoding capabilities, the ADV7171KSU-REEL ensures high-quality video output, making it ideal for applications where video quality cannot be compromised.
  • Multiformat Support: This encoder supports various video formats, including NTSC, PAL, and SECAM, providing flexibility for use in different geographic regions and systems.
  • Integrated Digital Input: The device accepts digital video input, simplifying system design by reducing the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7171KSU-REEL operates with minimal power consumption, which is crucial for portable and battery-operated devices.
  • Compact Packaging: Supplied in a compact surface-mount package, this encoder is suitable for space-constrained applications.

Applications

The versatility of the ADV7171KSU-REEL makes it suitable for a wide range of applications, including:

  • Set-top boxes
  • Digital video cameras
  • DVD players and recorders
  • Video conferencing systems
  • Home theater systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADV7171KSU-REEL is no exception. The product is available on a tape and reel, making it suitable for mass production and automated assembly processes. It is manufactured using state-of-the-art technology and undergoes rigorous testing to ensure it meets the highest industry standards.

Technical Support

Customers choosing the ADV7171KSU-REEL benefit from Analog Devices' extensive technical support, including detailed datasheets, application notes, and design resources to assist with integration and troubleshooting. This support ensures a smooth design-in process and helps to speed up time-to-market for products incorporating this advanced video encoder.

You May Also Be Interested in

Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9350 $59.6750
11+ $11.1651 $122.8161
17+ $10.7801 $183.2617
24+ $10.0101 $240.2424
30+ $9.6251 $288.7530
38+ $9.2400 $351.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess