EN
  • EN
  • DE

ADV7152LS220

Part No ADV7152LS220
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 100QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV7152
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-BQFP
Supplier Device Package 100-PQFP (20x14)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559973-ADV7152LS220
Ultra Librarian 3D Model Ultra Librarian ADV7152LS220 CAD Model

Description

Introducing the ADV7152LS220 from Analog Devices Inc.

The ADV7152LS220 is a cutting-edge product from the renowned semiconductor manufacturer, Analog Devices Inc., known for their high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular model is a testament to the company's commitment to innovation and quality in the field of video processing and signal conversion.

Key Features

  • High-Speed Operation: The ADV7152LS220 is designed for rapid signal processing, making it ideal for high-resolution video applications that demand quick data throughput.
  • Advanced Video Interface: With its sophisticated video interface capabilities, this product can handle a variety of video formats and resolutions, providing flexibility for various design requirements.
  • Low Power Consumption: Despite its high performance, the ADV7152LS220 is engineered to be energy-efficient, reducing the overall power consumption of the systems it is integrated into.
  • Robust Integration: The compact form factor of the IC enables it to be easily integrated into a wide range of electronic devices, from consumer electronics to industrial equipment.

Applications

The versatility of the ADV7152LS220 makes it suitable for a diverse array of applications, such as:

  • Professional video editing and broadcasting equipment
  • High-definition televisions and monitors
  • Medical imaging devices
  • Surveillance and security systems
  • Video conferencing solutions

Technical Specifications

The ADV7152LS220 boasts technical specifications that ensure it meets the requirements of the most demanding video processing tasks:

  • Support for multiple video formats and standards
  • Compatibility with various digital video interfaces
  • Engineered for minimal signal distortion and noise
  • Robust temperature range for operation in diverse environments

In conclusion, the ADV7152LS220 from Analog Devices Inc. is a high-performance solution for anyone seeking an advanced video processing IC. Whether it's for consumer electronics or specialized industrial applications, this product delivers quality, reliability, and versatility, making it a valuable component in any video-centric system.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess