EN
  • EN
  • DE

ADV7152LS135

Part No ADV7152LS135
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 100QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV7152
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-BQFP
Supplier Device Package 100-PQFP (20x14)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44913-ADV7152LS135
Ultra Librarian 3D Model Ultra Librarian ADV7152LS135 CAD Model

Description

Analog Devices Inc. Presents the ADV7152LS135

The ADV7152LS135 is a state-of-the-art digital encoder from the renowned semiconductor manufacturer, Analog Devices Inc. Designed to deliver exceptional video quality, this encoder is tailored to meet the rigorous demands of high-performance video processing applications. With its advanced features and robust design, the ADV7152LS135 is an ideal choice for professionals seeking to enhance their video systems.

Key Features and Benefits

  • High-Quality Video Encoding: The ADV7152LS135 boasts superior encoding capabilities, ensuring that video data is processed with the highest fidelity and clarity.
  • Wide Range of Applications: This versatile encoder is perfect for use in video conferencing, surveillance systems, digital signage, and other applications that require reliable and high-quality video encoding.
  • Low Power Consumption: Analog Devices Inc. has designed the ADV7152LS135 with energy efficiency in mind, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Advanced Technology: Utilizing cutting-edge technology, the ADV7152LS135 provides users with a competitive edge in video processing performance.
  • Reliability: As with all Analog Devices Inc. products, the ADV7152LS135 is built to the highest quality standards, ensuring long-term reliability and consistent performance.

Technical Specifications

The ADV7152LS135 encoder supports a variety of video formats and resolutions, providing users with the flexibility to work with multiple video sources and display requirements. It features a high-speed digital interface that facilitates rapid data transfer, minimizing latency and enhancing the overall user experience.

Design and Integration

Integrating the ADV7152LS135 into your video system is straightforward, thanks to its user-friendly design and comprehensive support documentation provided by Analog Devices Inc. Engineers and developers will find that incorporating this encoder into their designs not only simplifies the development process but also elevates the performance of their video systems.

Availability

The ADV7152LS135 is available for purchase through Analog Devices Inc. and its authorized distributors. Customers can rely on the company's extensive support network for assistance with product selection, integration, and post-sales service.

For those seeking a reliable and high-performing video encoding solution, the ADV7152LS135 from Analog Devices Inc. represents the pinnacle of video processing technology, ensuring that your video applications operate at their best.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess