EN
  • EN
  • DE

ADV7128KR30

Part No ADV7128KR30
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS 80 MHz, 10-Bit Video DAC / DAC 1-CH Segment 10-bit 28-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 173721-ADV7128KR30
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7128
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7128KR30 CAD Model

Description

Product Overview: ADV7128KR30 by Analog Devices Inc.

The ADV7128KR30, manufactured by Analog Devices Inc., is a high-speed, high-performance, triple 10-bit digital-to-analog converter (DAC) designed to operate at a conversion rate of 330 MHz. This component is ideal for sophisticated video applications, such as broadcast video systems, medical imaging, and color printers and copiers. With its triple DAC architecture, the ADV7128KR30 is capable of handling three separate color channels simultaneously, which is essential for accurate color reproduction in video and imaging applications.

The device is built upon CMOS technology, ensuring low power consumption and high reliability. It offers an excellent dynamic performance with a 10-bit resolution, making it suitable for applications that require precise color and image detail. The ADV7128KR30 comes in a compact 48-lead LQFP (Low-profile Quad Flat Package) that facilitates efficient space usage on printed circuit boards.

Key Features:

  • High-Speed Performance: With a conversion rate of 330 MHz, the ADV7128KR30 is capable of supporting high-resolution and high-refresh-rate video displays.
  • Triple DAC Channels: The device's triple 10-bit DACs enable it to process three color channels (red, green, and blue) for accurate color rendering.
  • Low Power CMOS: The use of CMOS technology ensures that the device operates with reduced power consumption, making it suitable for power-sensitive applications.
  • Compact Package: Housed in a 48-lead LQFP, the ADV7128KR30 saves valuable board space and is easier to integrate into various systems.
  • High Resolution: The 10-bit resolution of each DAC provides fine gradations in color and intensity, which is crucial for high-quality imaging and video applications.

Applications:

  • Professional Video Equipment
  • Medical Imaging Systems
  • Color Printers and Copiers
  • Instrumentation and Test Equipment

The ADV7128KR30 from Analog Devices Inc. is a versatile and powerful solution for any application that demands high-speed, high-fidelity digital-to-analog conversion. Its robust design and advanced features ensure that it can meet the stringent requirements of professional video and imaging systems.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3099 $65.2396
9+ $13.3825 $120.4425
14+ $12.9643 $181.5002
19+ $12.5461 $238.3759
24+ $12.1280 $291.0720
32+ $10.8733 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess