EN
  • EN
  • DE

ADV7125KSTZ140

Part No ADV7125KSTZ140
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 3-CH Segment 8-bit 48-Pin LQFP Tray / IC DAC VIDEO 3-CH 140MHZ 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 8
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V, 5V
Digital Supply Voltage 3 V to 3.6 V, 5V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 198883-ADV7125KSTZ-140
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADV7125
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin China, Philippines , Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV7125KSTZ140 CAD Model

Description

Analog Devices Inc.'s High-Speed Video DAC

The ADV7125KSTZ140 is a cutting-edge, high-speed, digital-to-analog converter (DAC) designed specifically for the high-performance video industry. Manufactured by the renowned Analog Devices Inc., this DAC is part of a series known for their excellent dynamic performance and high output current capabilities.

Key Features

  • High-Speed Operation: The ADV7125 operates at a clock rate of up to 140 MHz, making it suitable for high-resolution video applications, including professional video editing systems, high-definition televisions, and advanced graphics systems.
  • Triple 8-Bit DACs: It features three 8-bit DACs in a single package, providing RGB or YPbPr output, which is essential for driving analog displays and components.
  • Integrated Output Amplifiers: The device includes integrated output amplifiers capable of driving 0.7 V into a 75-ohm double-terminated load, enabling direct connection to video monitors and other display devices.
  • CMOS Inputs: It uses CMOS level inputs to ensure low power dissipation and ease of interfacing to digital image processors and graphic controllers.
  • Flexible Operation: The ADV7125 is compatible with both interlaced and non-interlaced video formats, making it versatile for various video applications.

Applications

The ADV7125KSTZ140 is ideal for a wide range of applications, including:

  • High-Resolution Color Graphics
  • Image Processing
  • Video Signal Conversion
  • Professional Video Editing and Production
  • High-Definition Televisions (HDTVs)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADV7125KSTZ140 is no exception. It is designed to meet the rigorous demands of the video industry, ensuring both reliability and performance. The device is available in a 48-lead LQFP package, which is suitable for surface-mount technology, providing ease of integration into system designs.

Conclusion

Whether you're developing high-end video equipment or looking for a reliable DAC for your current video application, the ADV7125KSTZ140 from Analog Devices Inc. offers the performance and features necessary to deliver high-quality, vivid images and reliable operation.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7498 $54.9992
9+ $11.2819 $101.5371
14+ $10.9293 $153.0102
19+ $10.5768 $200.9592
25+ $10.2242 $255.6050
33+ $9.1665 $302.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,569 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess