EN
  • EN
  • DE

ADV7125JSTZ240

Part No ADV7125JSTZ240
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC VIDEO 3-CH 240MHZ 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 8
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V, 5V
Digital Supply Voltage 3 V to 3.6 V, 5V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating 0°C to 70°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 086096-ADV7125JSTZ240
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7125JSTZ240 CAD Model

Description

Product Overview: ADV7125JSTZ240 from Analog Devices Inc.

The ADV7125JSTZ240, manufactured by Analog Devices Inc., is a high-speed, triple-channel digital-to-analog converter (DAC) designed to deliver exceptional video quality and performance. This integrated circuit is specifically engineered to cater to the rigorous demands of color graphics and video applications, ensuring that it can handle the high-speed conversion necessary for high-resolution displays and sophisticated video systems.

With its 240 MHz high-speed operation, the ADV7125JSTZ240 is not only suitable for standard video rates but also capable of supporting the increased bandwidth requirements of high-definition (HD) and ultra-high-definition (UHD) video formats. This makes it an ideal component for use in advanced multimedia systems, digital signage, and professional video editing equipment.

Key Features:

  • High-Speed Performance: With a conversion rate of up to 240 MHz, this DAC is well-suited for high-resolution video applications, ensuring smooth and clear image rendering.
  • Triple-Channel Output: The device features three separate DAC channels, enabling it to output red, green, and blue (RGB) analog signals simultaneously, which is critical for full-color video display systems.
  • Integrated Output Amplifiers: The ADV7125JSTZ240 comes with built-in output amplifiers that can drive double-terminated 75 Ohm video loads, simplifying design and reducing external component requirements.
  • CMOS Digital Interface: The DAC's digital interface is CMOS compatible, ensuring easy integration with a wide range of video processors and graphic controllers.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power dissipation, making it suitable for use in power-sensitive applications.

This product is housed in a compact LQFP-48 (Low-profile Quad Flat Package) form factor, providing a space-saving solution that is easy to integrate into various system designs. The ADV7125JSTZ240's robust design and high integration level make it a reliable choice for system developers looking to create high-performance video and graphics systems with minimal design complexity.

Whether you are designing a professional-grade video editing suite, a high-end gaming console, or a dynamic digital advertising display, the ADV7125JSTZ240 from Analog Devices Inc. offers the performance and reliability needed to deliver a superior visual experience.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8947 $54.4735
12+ $8.9392 $107.2704
18+ $8.6599 $155.8782
24+ $8.3805 $201.1320
31+ $8.1012 $251.1372
42+ $7.2631 $305.0502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess