EN
  • EN
  • DE

ADV7123JSTZ330

Part No ADV7123JSTZ330
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 3-CH Segment 10-bit 48-Pin LQFP Tray / IC DAC VIDEO 3CH 330MHZ 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 10
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V, 5V
Digital Supply Voltage 3 V to 3.6 V, 5V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating 0°C to 70°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 198882-ADV7123JSTZ330
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADV7123
Introduction Date September 24, 1996
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV7123JSTZ330 CAD Model

Description

Product Overview: ADV7123JSTZ330 from Analog Devices Inc.

The ADV7123JSTZ330, crafted by the reputable Analog Devices Inc., is a high-performance, triple 330 MHz, 10-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of advanced video applications. This sophisticated component is part of the ADV7123 series, known for its exceptional speed and image quality, making it an ideal solution for a wide range of video encoding needs.

Key Features

  • High-Speed Operation: With a conversion rate of 330 MHz, the ADV7123JSTZ330 ensures smooth and rapid signal processing, which is crucial for high-resolution video displays and graphic-intensive applications.
  • Triple DAC Channels: This device integrates three individual DACs, providing the ability to output red, green, and blue (RGB) analog signals simultaneously. This feature is essential for driving RGB displays and other color-critical applications.
  • 10-Bit Resolution: The 10-bit resolution offers fine granularity in color depth, resulting in a more vibrant and accurate color representation on visual displays.
  • CMOS Interface: The DAC features a CMOS interface, which is compatible with a wide range of microprocessors and digital signal processors, ensuring easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7123JSTZ330 minimizes power usage without compromising performance, making it suitable for portable and energy-sensitive applications.

Applications

  • High-Resolution Color Graphics
  • Video Signal Conversion
  • Professional Video Editing and Broadcasting Equipment
  • Medical Imaging Displays
  • Test and Measurement Instruments

The ADV7123JSTZ330 is housed in a compact LQFP-48 package, providing a space-saving footprint while delivering robust functionality. Its reliable performance under various environmental conditions makes it a preferred choice for designers and engineers who require a high-quality video DAC for their sophisticated electronic systems.

With its combination of high-speed operation, multi-channel output, and excellent color precision, the ADV7123JSTZ330 from Analog Devices Inc. stands out as a leading solution for advanced video processing tasks. Whether it's for industrial, commercial, or medical applications, this DAC promises to deliver top-notch visual quality and reliable performance.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1305 $79.1305
2+ $64.9276 $129.8552
3+ $62.8986 $188.6958
4+ $60.8696 $243.4784
5+ $58.8406 $294.2030
6+ $52.7536 $316.5216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 565 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess