EN
  • EN
  • DE

ADV476KP50E

Part No ADV476KP50E
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043893-ADV476KP50E
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV476KP50E CAD Model

Description

The ADV476KP50E is a high-performance, CMOS digital-to-analog converter (DAC) manufactured by Analog Devices Inc. This precision electronic component is designed to deliver exceptional video quality and is commonly used in graphics and video applications where accurate color representation is crucial.

Key Features

  • Color Depth: The ADV476KP50E boasts a 256 x 18 color palette, providing a wide range of colors for high-fidelity image reproduction.
  • Interface: It features a 15 MHz pixel input rate, making it suitable for high-speed video and graphics systems.
  • Compatibility: This DAC is compatible with both analog and digital systems, ensuring broad application usage.
  • Package: Housed in a 28-pin plastic DIP (DIP-28), the ADV476KP50E offers a compact solution for space-constrained applications.
  • Power Efficiency: It operates on a single +5V power supply, minimizing power consumption while maintaining performance.

Applications

The ADV476KP50E is versatile and can be used in various applications, including:

  • High-resolution color graphics displays
  • Professional video editing and broadcasting equipment
  • Medical imaging systems
  • Industrial control and automation systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADV476KP50E is no exception. This product is built to meet high standards, ensuring long-term reliability and performance in critical applications. With its robust design and extensive application support, the ADV476KP50E is a preferred choice for engineers and designers seeking a high-quality DAC solution.

Technical Specifications

Parameter Value
Resolution 6-Bit
Interface Type Parallel
Supply Voltage +5V
Package Type DIP-28
Operating Temperature 0°C to +70°C

For more detailed technical information, please refer to the ADV476KP50E datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess