EN
  • EN
  • DE

ADV476KP50

Part No ADV476KP50
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS Monolithic 256x18 Color Palette RAM-DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142629-ADV476KP50
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV476KP50 CAD Model

Description

Product Overview: ADV476KP50 from Analog Devices Inc.

The ADV476KP50 is a high-performance, CMOS digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This precision electronic component is specifically engineered to meet the demanding requirements of color graphics and imaging applications. With its 50 MHz pixel update rate, the ADV476KP50 is an ideal choice for high-speed video and graphics systems where superior image quality and color depth are essential.

Key Features

  • High-Speed Performance: The ADV476KP50 boasts a pixel update rate of 50 MHz, making it suitable for high-resolution and high-frame-rate video applications.
  • Color Depth: This DAC supports 24-bit color depth, providing a palette of over 16 million colors, which enhances the visual experience with vibrant and accurate color reproduction.
  • Triple 8-Bit DACs: It integrates three 8-bit DACs in one package, enabling it to process the red, green, and blue video signals separately for improved color precision and stability.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV476KP50 operates with low power dissipation, making it suitable for use in portable and power-sensitive applications.
  • Compatibility: It offers a wide digital input range and is compatible with TTL and CMOS logic levels, ensuring easy integration into a variety of system designs.
  • Package: The product is available in a 28-pin plastic DIP (dual in-line package), which is a common package type for easy PCB mounting and prototyping.

Applications

The ADV476KP50 is versatile and can be used in a range of applications, including:

  • High-resolution color graphics displays
  • Professional video editing and broadcasting equipment
  • Medical imaging systems
  • Simulation and virtual reality systems
  • Industrial control and automation displays

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADV476KP50 is no exception. It represents a combination of cutting-edge technology and design excellence, making it a top choice for designers and engineers seeking to enhance their video and graphics systems.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess