EN
  • EN
  • DE

ADV476KN50

Part No ADV476KN50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS Monolithic 256x18 Color Palette RAM-DAC / RAM DAC 50000ksps 6bit 28-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173700-ADV476KN50
Popularity Medium
Supply and Demand Status Limited
Family Name ADV476
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV476KN50 CAD Model

Description

The ADV476KN50 is a high-performance digital-to-analog converter (DAC) chip designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This precision DAC is specifically engineered to meet the demanding requirements of color video and graphics systems, providing excellent color reproduction and stability.

Key Features

  • Resolution: The ADV476KN50 boasts a 6-bit resolution for each color channel, resulting in a total of 18-bit color depth. This enables the display of up to 262,144 colors, offering a rich and vibrant visual experience.
  • High-Speed Performance: With a fast update rate, this DAC is capable of handling high-resolution video and graphics without compromising the quality, ensuring smooth and clear images.
  • Compatibility: The device is designed to interface easily with digital signal processors and microcontrollers, making it a versatile choice for a wide range of applications.
  • Low Power Consumption: The ADV476KN50 is optimized for low power operation, making it suitable for portable and battery-powered devices where power efficiency is crucial.
  • Integrated Voltage Reference: The inclusion of an on-chip voltage reference simplifies the design process by reducing the number of external components required.

Applications

The ADV476KN50 is ideal for use in:

  • High-resolution color video monitors and projectors
  • Graphics and video cards for computers
  • Professional video editing and broadcasting equipment
  • Portable and handheld devices with color displays
  • Medical imaging systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADV476KN50 is no exception. It is built to meet the stringent standards of the industry, ensuring consistent performance and durability in a variety of operating conditions.

Technical Support and Resources

Analog Devices provides comprehensive technical support for the ADV476KN50, including detailed datasheets, application notes, and reference designs. Customers can also access the company's extensive knowledge base and community forums for additional guidance and support.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess