EN
  • EN
  • DE

ADV473KP66

Part No ADV473KP66
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 68PLCC / 8 Bit Digital to Analog Converter 3 68-PLCC (24.23x24.23)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV473
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 3
Settling Time 13ns
Output Type Current - Unbuffered
Differential Output No
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44866-ADV473KP66
Ultra Librarian 3D Model Ultra Librarian ADV473KP66 CAD Model

Description

The ADV473KP66 is a state-of-the-art, high-speed video digital-to-analog converter (DAC) designed and manufactured by the industry-leading semiconductor company, Analog Devices Inc. This precision device is specifically engineered to meet the rigorous demands of high-resolution video applications, making it an ideal solution for professional and consumer video electronics.

With its 6-bit triple DAC architecture, the ADV473KP66 is capable of rendering up to 16.7 million colors, providing a rich and vibrant visual experience. The device operates at a conversion rate of 220 megapixels per second, ensuring smooth and high-quality video playback without lag or distortion, even at high resolutions.

The ADV473KP66 features an integrated PLL (Phase Locked Loop) circuit that simplifies the system design by reducing the number of external components required. This not only saves space on the PCB but also enhances the overall reliability and performance of the end product. The DAC also supports a wide range of video standards, including NTSC, PAL, and various high-definition formats, offering versatility for designers working on multi-standard video equipment.

One of the key advantages of the ADV473KP66 is its digital interface, which accepts 24-bit pixel data in a variety of formats. This flexibility allows for easy integration with graphic processors and video decoders. Moreover, the device is equipped with power-down and sleep modes, contributing to energy efficiency in applications where power conservation is critical.

The ADV473KP66 is packaged in a 68-pin PLCC (Plastic Leaded Chip Carrier), which ensures a compact footprint while providing robust physical protection. Its operating temperature range from 0°C to +70°C guarantees stable performance across different environmental conditions.

In summary, the ADV473KP66 from Analog Devices Inc. is a versatile, high-performance video DAC that offers exceptional quality and accuracy for video display applications. Whether it's used in professional video editing equipment, high-end gaming consoles, or advanced digital signage solutions, the ADV473KP66 stands out as a reliable and efficient choice for designers and manufacturers aiming for top-tier video performance.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess