EN
  • EN
  • DE

ADUM7701BRWZ-RL7

Part No ADUM7701BRWZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM7701
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911111-ADUM7701BRWZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM7701BRWZ-RL7 CAD Model

Description

ADUM7701BRWZ-RL7 - Isolated Sigma-Delta Modulator from Analog Devices Inc.

The ADUM7701BRWZ-RL7 is a high-performance, isolated sigma-delta modulator produced by Analog Devices Inc., a leader in the field of high-performance semiconductors. This modulator is part of the ADUM7701 series, which is designed to provide precise analog-to-digital conversion in a variety of industrial and instrumentation applications.

Key Features:

  • High Isolation Voltage: The device is rated for a high isolation voltage of 3 kVrms, ensuring robust operation in electrically noisy environments and providing safety in applications requiring electrical isolation.
  • High Resolution: It offers a high-resolution output with a sigma-delta (Σ-Δ) modulation scheme, making it suitable for precision measurement tasks.
  • Wide Temperature Range: The ADUM7701BRWZ-RL7 operates over a wide temperature range, making it reliable for use in harsh industrial conditions.
  • Enhanced Safety Features: It includes several safety features such as a fail-safe output when the input is unconnected, enhancing the overall system reliability.
  • Compact Package: The modulator is available in a 16-lead SOIC wide body package, which is ideal for space-constrained applications.
  • Lead (Pb)-Free: As a RoHS-compliant component, it is manufactured without lead, making it suitable for use in environmentally sensitive applications.

Applications:

The ADUM7701BRWZ-RL7 is designed for use in a broad range of applications, including:

  • Industrial process controls
  • Motor control feedback systems
  • Isolated data acquisition systems
  • Medical equipment requiring electrical isolation
  • Power supply monitoring

Analog Devices Inc. has a reputation for creating products that integrate advanced technology to deliver high performance and reliability. The ADUM7701BRWZ-RL7 is a testament to this, offering designers a combination of precision, isolation, and robustness in a single package. Whether for advanced industrial systems or sensitive medical devices, this isolated sigma-delta modulator stands out as a superior choice for critical data conversion tasks.

For detailed specifications and application support, it is recommended to consult the official datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8048 $50.4864
44+ $2.3014 $101.2616
68+ $2.2295 $151.6060
93+ $2.1576 $200.6568
120+ $2.0857 $250.2840
161+ $1.8699 $301.0539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess