EN
  • EN
  • DE

ADUM6028-5BRIZ-RL

Part No ADUM6028-5BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 5V 300MW / Isolated Module DC DC Converter 1 Output 3.3V, 5V 60mA 4.5V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tape & Reel
Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V, 5V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 60mA
Voltage - Isolation 5 kV
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 33%
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.23" L x 0.30" W x 0.10" H (5.9mm x 7.5mm x 2.7mm)
Supplier Device Package 8-SOIC-IC
Approval Agency -
Base Product Number ADUM6028
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1354227-ADUM6028-5BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM6028-5BRIZ-RL CAD Model

Description

ADUM6028-5BRIZ-RL: A Robust Isolated DC-DC Converter from Analog Devices Inc.

The ADUM6028-5BRIZ-RL is a high-performance isolated DC-DC converter designed and manufactured by Analog Devices Inc., an industry leader in the design and production of high-quality semiconductor products. This innovative component integrates Analog Devices' proprietary iCoupler® technology to provide reliable isolation between input and output voltage domains, making it an ideal solution for a variety of applications that require electrical isolation for safety and noise immunity.

Key Features:

  • Integrated Isolation: The ADUM6028-5BRIZ-RL offers 5000 V RMS isolation for 1 minute, ensuring that the input and output are electrically separated, which is critical for safety in sensitive electronic applications.
  • High Efficiency: With an efficiency of up to 90%, this converter ensures minimal power loss during operation, making it suitable for power-sensitive designs.
  • Output Power: It provides an output power of 3.75 W, supplying ample energy for a wide range of uses, from industrial control systems to medical devices.
  • Regulated Output Voltage: The device offers a regulated output voltage of 5 V, providing consistent performance for connected components.
  • Compact Package: Encased in a compact 16-lead SOIC package, the ADUM6028-5BRIZ-RL saves valuable board space without compromising on functionality.

Applications:

The ADUM6028-5BRIZ-RL is versatile and can be employed in various sectors, including:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent isolation requirements
  • Test and measurement devices
  • Power supply modules requiring isolation

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUM6028-5BRIZ-RL is no exception. It is built to meet strict industry standards, ensuring long-term reliability in even the most demanding environments. The part is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

With its robust feature set and dependable performance, the ADUM6028-5BRIZ-RL from Analog Devices Inc. stands out as a superior choice for designers seeking an isolated DC-DC converter that delivers both safety and efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3889 $57.5556
9+ $11.8063 $106.2567
14+ $11.4374 $160.1236
19+ $11.0684 $210.2996
24+ $10.6995 $256.7880
32+ $9.5926 $306.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess