EN
  • EN
  • DE

ADUM6010ARSZ

Part No ADUM6010ARSZ
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.15-5.25V 150MW / The ADuM60101 is an integrated, isolated dc-to-dc converter.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3V
Maximum Input Voltage 5.5V
Voltage - Output 1 3.15 ~ 5.25V
Current - Output (Maximum) 30mA
Power (Watts) 150mW
Voltage - Isolation 3.75kV
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Dimension 0.28" L x 0.21" W x 0.07" H (7.2mm x 5.3mm x 1.9mm)
Supplier Device Package 20-SSOP
Part Number Series ADUM6010
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812745-ADUM6010ARSZ
Ultra Librarian 3D Model Ultra Librarian ADUM6010ARSZ CAD Model

Description

Product Overview: ADUM6010ARSZ by Analog Devices Inc.

The ADUM6010ARSZ is an innovative, isolated DC-DC converter module designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is a part of Analog Devices' iCoupler® family, which utilizes proprietary magnetic coupling technology to combine data isolation and power transfer in a single package, thus providing a compact and efficient solution for various applications.

Key Features

  • Integrated Isolated DC-DC Converter: The ADUM6010ARSZ features an integrated, isolated DC-DC converter that provides regulated output voltages, making it ideal for powering isolated circuits without the need for multiple discrete components.
  • High Isolation Voltage: It is capable of providing an isolation voltage of 2500 Vrms, ensuring safe operation and protection against high-voltage transients.
  • Output Power: The module offers an output power of up to 150 mW, suitable for low-power applications that require isolated power supplies.
  • High Efficiency: With an efficiency of up to 70%, the ADUM6010ARSZ is designed to maximize power conversion while minimizing heat generation and power loss.

Applications

  • Industrial Automation
  • Medical Equipment
  • Isolated Sensor Interfaces
  • Isolated ADCs, DACs, and Gate Drivers

Product Specifications

Parameter Value
Output Voltage (Vout) 3.3 V
Input Voltage (Vin) 4.5 V to 5.5 V
Output Power Up to 150 mW
Isolation Voltage 2500 Vrms
Package / Case 16-SOIC

The ADUM6010ARSZ is encapsulated in a compact 16-SOIC package, making it easy to integrate into a wide range of electronic systems. Its robust design ensures reliable performance even in harsh environmental conditions. With its combination of power efficiency, high isolation, and compact form factor, the ADUM6010ARSZ is an excellent choice for designers looking to simplify their isolated power supply designs.

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4145 $56.4870
13+ $7.7247 $100.4211
21+ $7.4833 $157.1493
28+ $7.2419 $202.7732
36+ $7.0005 $252.0180
48+ $6.2764 $301.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess