EN
  • EN
  • DE

ADUM5202CRWZ

Part No ADUM5202CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC / Dual-Channel, 2.5 kV Isolators with Integrated DC-to-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 0/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series ADUM5202
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811248-ADUM5202CRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM5202CRWZ CAD Model

Description

The ADUM5202CRWZ from Analog Devices Inc. is a robust, high-performance integrated circuit designed to provide dual-channel digital isolators with integrated DC-to-DC converters. This advanced component is part of Analog Devices' iCoupler® family, utilizing proprietary technology to achieve isolation between input and output sides, while also providing power through an integrated, isolated DC-to-DC converter.

Key Features

  • Isolation: The device offers 5 kV RMS isolation for 1 minute per UL 1577 and CSA component acceptance, ensuring reliable operation in environments where electrical isolation is critical for safety and noise immunity.
  • Channels: It features two independent isolation channels that support data rates up to 25 Mbps, allowing fast and efficient data communication across the isolation barrier.
  • Power Output: The integrated DC-to-DC converter delivers up to 500 mW of output power, suitable for powering a wide range of isolated circuits without the need for additional external power sources.
  • Regulatory Compliance: The ADUM5202CRWZ complies with various international safety standards, making it a reliable choice for industrial, medical, and other applications requiring stringent isolation specifications.
  • Temperature Range: This device operates over the industrial temperature range of -40°C to +125°C, ensuring performance in harsh environmental conditions.
  • Package: Encased in a 16-lead SOIC wide-body package, the ADUM5202CRWZ is designed for compact PCB layouts and is RoHS compliant.

Applications

The ADUM5202CRWZ is ideally suited for a variety of applications where isolation is necessary to protect sensitive electronic components and to comply with safety regulations. Common applications include:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with patient electrical isolation requirements
  • Power supply control and monitoring
  • Isolated communication buses

With its combination of high-speed data transfer, integrated power conversion, and robust isolation capabilities, the ADUM5202CRWZ from Analog Devices Inc. is a versatile and reliable solution for complex electrical designs requiring isolation and power in a single package.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6221 $58.4884
9+ $11.9977 $107.9793
13+ $11.6227 $151.0951
18+ $11.2478 $202.4604
23+ $10.8729 $250.0767
31+ $9.7481 $302.1911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess