The ADUM5201ARWZ-RL is a high-performance, dual-channel digital isolator with integrated, isolated power from Analog Devices Inc. This advanced component is designed to offer precision signal isolation for a wide range of applications, including industrial, medical, and telecommunications systems where reliable isolation is critical for safety and performance.
Key Features:
- Integrated Isolated DC-to-DC Converter: The device includes an isolated DC-to-DC converter providing regulated power, eliminating the need for a separate isolated power supply.
- Dual-Channel Isolation: With two independent isolation channels, it supports bidirectional communication and provides robust data integrity.
- High Data Rates: Capable of operating at up to 25 Mbps, the ADUM5201ARWZ-RL ensures fast and efficient data transfer.
- Low Power Consumption: Designed for energy efficiency, this isolator is ideal for power-sensitive applications.
- Wide Operating Temperature Range: Suitable for extreme environments, it operates over a temperature range of -40°C to +125°C.
- Enhanced Safety: The device offers reinforced insulation and is certified to VDE, UL, and CSA standards, providing additional safety in critical applications.
- RoHS Compliant: Meets RoHS standards, ensuring environmental compliance.
Applications:
- Industrial automation and control systems
- Isolated sensor interfaces
- Medical equipment with patient electrical isolation requirements
- Data acquisition systems
- Isolated communication links
The ADUM5201ARWZ-RL by Analog Devices Inc. is a robust and reliable solution for systems requiring high-level electrical isolation without compromising on performance or power efficiency. Its integrated power converter and dual-channel design make it a versatile choice for designers looking to simplify their system architecture while adhering to stringent safety and performance standards.