EN
  • EN
  • DE

ADUM4223BRWZ-RL

Part No ADUM4223BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated Precision Half-Bridge Driver | DGTL ISO 5KV 2CH GATE DVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 54ns, 54ns
Rise / Fall Time 12ns, 12ns
Current - Peak Output 4A
Voltage - Output Supply 7.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CSA, UR, VDE
Family Part Number ADUM4223
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142562-ADUM4223BRWZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM4223BRWZ-RL CAD Model

Description

ADUM4223BRWZ-RL: A Robust Isolated Half-Bridge Driver from Analog Devices Inc.

The ADUM4223BRWZ-RL is an advanced isolated half-bridge gate driver designed by Analog Devices Inc., a leader in high-performance semiconductors. This component is specifically engineered to drive insulated-gate bipolar transistors (IGBTs) and power MOSFETs used in a variety of applications, such as motor control, industrial inverters, and switching power supplies.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM4223BRWZ-RL offers robust galvanic isolation between the input and output sides, enhancing system safety and reliability. The isolation barrier ensures that the low-voltage control side of the system is protected from the high-voltage switching side, which can be subject to harsh electrical environments.

With an operating voltage range of 15 V to 35 V and a maximum output current of 4 A, this driver is capable of handling demanding driving requirements. The fast propagation delays and high CMTI (Common-Mode Transient Immunity) of greater than 50 kV/μs minimize the distortion in the driven signal, ensuring precise control of the power switches.

The ADUM4223BRWZ-RL is available in a 16-lead SOIC wide-body package, making it suitable for applications where space is at a premium but isolation and thermal performance are critical. The package is RoHS compliant and specified over the extended industrial temperature range of -40°C to +125°C, allowing it to be used in harsh environmental conditions.

Key features of the ADUM4223BRWZ-RL include:

  • Dual-channel, isolated half-bridge driver
  • Integrated iCoupler® technology for high-voltage isolation
  • High-frequency operation with fast propagation delays
  • High CMTI for noise-prone industrial environments
  • Output current capability of 4 A
  • Wide operating voltage range for flexible system integration
  • Thermal shutdown protection for enhanced reliability
  • Compact 16-lead SOIC package for space-constrained applications
  • Extended industrial temperature range for robust operation

Whether it's for driving motors in industrial automation, managing power in renewable energy systems, or controlling power converters in transportation, the ADUM4223BRWZ-RL is a highly reliable and efficient solution for your high-voltage isolation needs. Its robust design and advanced features make it a cornerstone for any power management system where performance and safety are paramount.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3072 $52.9152
37+ $2.7136 $100.4032
58+ $2.6288 $152.4704
79+ $2.5440 $200.9760
102+ $2.4592 $250.8384
137+ $2.2048 $302.0576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess