EN
  • EN
  • DE

ADUM4151ARIZ

Part No ADUM4151ARIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 5 kV, 7-Channel, SPIsolator Digital Isolators for SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler, SPIsolator
Packaging Tube
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 7
Inputs - Side 1/Side 2 5/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC-IC
Win Source Part Number 1142557-ADUM4151ARIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4153
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM4151ARIZ CAD Model

Description

Analog Devices Inc. ADUM4151ARIZ Digital Isolator

The ADUM4151ARIZ is a state-of-the-art digital isolator product designed and manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductors. This robust component is part of the iCoupler® family and is engineered to provide reliable signal isolation for a variety of applications, particularly in industrial and instrumentation settings.

The ADUM4151ARIZ offers five channels of isolation, with three forward and two reverse channels, facilitating bidirectional communication. It employs Analog Devices' patented iCoupler technology to transfer digital signals across the isolation barrier, ensuring that the input and output sides are electrically separated. This technology uses magnetic coupling through microtransformers, which significantly reduces the power consumption and size compared to optocouplers, while also improving reliability and data integrity.

This digital isolator is rated for reinforced insulation and provides an impressive isolation voltage of 5000 V RMS, making it suitable for applications that require high voltage isolation to protect sensitive circuitry and for safety purposes. The ADUM4151ARIZ operates over a wide temperature range from -40°C to +125°C, ensuring its reliability in harsh environments.

Furthermore, the device supports high data rates up to 150 Mbps, making it an excellent choice for high-speed digital interfacing. It also features low propagation delay and jitter, which are critical for maintaining the timing accuracy in digital communication systems. The ADUM4151ARIZ comes in a compact, surface-mount 16-lead SOIC package, making it easy to integrate into various electronic assemblies.

With its combination of high isolation, high-speed data transfer, and low power consumption, the ADUM4151ARIZ is an ideal solution for applications such as isolated SPI interfaces, industrial PLCs, and other data communication systems where reliable isolation is paramount. Analog Devices Inc.'s commitment to quality and performance ensures that the ADUM4151ARIZ digital isolator will meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2642 $57.8494
15+ $6.7809 $101.7135
23+ $6.5690 $151.0870
32+ $6.3571 $203.4272
41+ $6.1452 $251.9532
55+ $5.5095 $303.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess