EN
  • EN
  • DE

DS1813-5+T&R

Part No DS1813-5+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.62V W/PB 5% TO92-3 / Processor Supervisor 4.62V 1 Active Low/Open Drain 3-Pin TO-92 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.62V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 773127-DS1813-5+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1813
Introduction Date November 19, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1813-5+T&R CAD Model

Description

Maxim Integrated DS1813-5+T&R Product Overview

The DS1813-5+T&R is a robust, versatile microprocessor supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor and digital systems. It provides a precise, low-cost method to monitor power supply functionality and maintain system integrity, which is crucial for reliable operation in electronic applications.

Key Features

  • Voltage Monitoring: This device actively monitors the +5V power supply voltage, ensuring that it remains within acceptable limits for the safe operation of system components.
  • Reset Output: The DS1813-5+T&R generates a reset signal whenever the VCC supply voltage declines below the reset threshold, helping to safeguard the microprocessor by resetting it before any erroneous operation occurs due to low voltage.
  • Automatic Reset: Upon power-up, the DS1813-5+T&R automatically asserts a reset to the microprocessor for a minimum of 150ms after VCC has reached the reset threshold voltage. This ensures the system starts in a known state.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for various environmental conditions.
  • Package Type: The DS1813-5+T&R is available in a tape and reel (T&R) format, which is ideal for automated manufacturing processes.

Applications

The DS1813-5+T&R is suited for a broad range of applications, including:

  • Computers and servers
  • Embedded systems
  • Communications equipment
  • Portable/battery-powered equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS1813-5+T&R is no exception. This supervisory circuit is manufactured with high-quality standards to ensure it meets the rigorous demands of industrial and commercial use.

In conclusion, the DS1813-5+T&R from Maxim Integrated is an essential component for any system requiring reliable voltage monitoring and processor reset functionality. Its ease of integration, combined with its robust feature set, makes it a top choice for designers looking to enhance system reliability and prevent data corruption due to power anomalies.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3363 $64.0089
7+ $17.5063 $122.5441
11+ $16.9600 $186.5600
15+ $16.4126 $246.1890
19+ $15.8651 $301.4369
25+ $14.2238 $355.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess