EN
  • EN
  • DE

ADUM3220WARZ-RL7

Part No ADUM3220WARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description OPTOISO 2.5KV 2CH DRIVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Number of Channels 2
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Rise and Fall Time 20ns, 20ns
Current - Peak Output 4A
Supply Voltage - Operating 3 V to 5.5 V, 4.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 1016044-ADUM3220WARZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3220WARZ-RL7 CAD Model

Description

Analog Devices Inc. ADUM3220WARZ-RL7

The ADUM3220WARZ-RL7 is a high-performance, dual-channel digital isolator manufactured by Analog Devices Inc., designed to optimize signal integrity and provide robust isolation for sensitive electronic applications. This component is part of the ADuM3220 series, which employs Analog Devices' proprietary iCoupler® technology to achieve high-speed, bidirectional signal isolation. The ADUM3220WARZ-RL7 is particularly suitable for use in industrial, automotive, and energy systems where reliable isolation is critical for safety and functionality.

Key Features:

  • High Data Rates: Supports data rates up to 2 Mbps, making it ideal for high-speed digital interfaces.
  • Robust Isolation: Offers an isolation voltage rating of 3 kVrms for 1 minute, providing excellent protection against high voltage transients and surges.
  • Low Propagation Delay: Features typical propagation delays of 38 ns, ensuring minimal signal distortion and timing errors.
  • High Temperature Operation: Operates reliably over an extended temperature range from -40°C to +125°C, suitable for harsh environments.
  • Compact Packaging: Available in a 16-lead SOIC package (suffix RL7), which is RoHS compliant and designed for space-constrained applications.
  • Enhanced System Performance: Provides superior common-mode transient immunity of >25 kV/µs, enhancing performance in electrically noisy environments.

The ADUM3220WARZ-RL7 integrates two independent isolator channels that can be used in either direction, offering flexibility in bidirectional communication interfaces. The device also features default high outputs upon power-up, reducing the risk of unintended operation during system startup.

Applications:

  • Isolated SPI Interface
  • Isolated RS-232/RS-422/RS-485 Interfaces
  • Industrial Fieldbus Isolation
  • General Purpose Multichannel Isolation
  • Automotive Control Systems
  • Power Supply Control and Monitoring

With its commitment to quality and reliability, the ADUM3220WARZ-RL7 from Analog Devices Inc. is a trusted choice for designers seeking to incorporate safe, isolated data transmission in their systems. Its combination of speed, robustness, and versatility makes it a valuable component for a wide range of isolation applications.

You May Also Be Interested in

Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9914 $54.9054
25+ $4.0955 $102.3875
38+ $3.9676 $150.7688
53+ $3.8396 $203.4988
68+ $3.7116 $252.3888
91+ $3.3276 $302.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess