EN
  • EN
  • DE

ADUM3151ARSZ

Part No ADUM3151ARSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 3750VRMS 7CH SPI 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features SPI Digital Isolator 3750Vrms Channel 2Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®, SPIsolator™
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name ADuM3151
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 66
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844587-ADUM3151ARSZ
Ultra Librarian 3D Model Ultra Librarian ADUM3151ARSZ CAD Model

Description

ADUM3151ARSZ by Analog Devices Inc.

The ADUM3151ARSZ is a high-performance, 7-channel SPIsolator™ digital isolator manufactured by Analog Devices Inc., designed to enhance the robustness and reliability of Serial Peripheral Interface (SPI) communication. This component is engineered to provide a comprehensive isolation solution for SPI systems, where data integrity and isolation are critical for both safety and performance.

Featuring Analog Devices' iCoupler® technology, the ADUM3151ARSZ offers superior isolation capabilities. With a breakdown voltage of 2500 Vrms, it ensures that the signal and power domains are kept separate, effectively minimizing the risk of electrical interference and providing protection against high-voltage spikes. This makes the ADUM3151ARSZ an ideal choice for applications in harsh electrical environments or where electrical safety is a concern, such as industrial automation, medical equipment, and automotive systems.

The device supports a wide range of supply voltages, from 3.0 V to 5.5 V, accommodating various logic levels and allowing for flexible integration into different system designs. Its high-speed operation supports SPI clock rates of up to 17 Mbps, enabling fast data transfer while maintaining signal integrity across the isolation barrier.

One of the key features of the ADUM3151ARSZ is its bidirectional communication capability, which includes a primary side and a secondary side, each with four slave-select lines. This allows for multiple slave devices to be controlled, making the isolator extremely versatile for complex SPI networks. Additionally, the product comes in a compact, 20-lead SSOP package, which is conducive to space-constrained applications.

With its robust design and advanced features, the ADUM3151ARSZ from Analog Devices Inc. stands out as a leading solution for enhancing the performance and safety of SPI communications in a wide array of electronic systems. Its reliability and versatility make it a top choice for engineers looking to implement isolation in their digital communication interfaces.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4718 $51.7744
19+ $5.3102 $100.8938
30+ $5.1443 $154.3290
41+ $4.9783 $204.1103
52+ $4.8124 $250.2448
70+ $4.3146 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess