EN
  • EN
  • DE

ADUM2285BRIZ-RL

Part No ADUM2285BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 2CH GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 39ns, 39ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC-IC
Part Number Series ADUM2285
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805679-ADUM2285BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM2285BRIZ-RL CAD Model

Description

ADUM2285BRIZ-RL: Robust Isolated RS-485/RS-422 Transceiver from Analog Devices Inc.

The ADUM2285BRIZ-RL is an advanced isolated RS-485/RS-422 transceiver module designed and manufactured by Analog Devices Inc. This component is specifically engineered to provide reliable data communication with robust galvanic isolation, ensuring signal integrity and system safety in challenging electrical environments. The ADUM2285BRIZ-RL is part of Analog Devices' iCoupler® family of digital isolators, which employs innovative chip-scale transformer technology to achieve isolation.

The device accommodates a wide range of supply voltages from 3.0V to 5.5V, making it versatile for various application requirements. It features a 5 kVrms isolation rating for 1 minute and is compliant with the ANSI/ESD S20.20 and IEC61000-4-2 standards, providing protection against electrostatic discharge and enhancing system robustness.

The ADUM2285BRIZ-RL supports high-speed data rates up to 16 Mbps, which is ideal for high-performance industrial applications that require fast and accurate data transmission, such as industrial automation, process control, and data acquisition systems. It also includes thermal shutdown protection and a current-limiting circuitry, which contribute to the device's reliability and longevity.

This transceiver features an integrated, isolated dc-to-dc converter, which simplifies the power supply design by eliminating the need for an external isolated power supply. The package is a compact, surface-mountable, 16-lead SOIC, offering ease of integration into various electronic systems while saving valuable board space.

The "RL" suffix in the part number indicates that the ADUM2285BRIZ-RL is provided in reel packaging, which is suitable for automated manufacturing processes, ensuring efficient assembly and reducing production time for high-volume applications.

In summary, the ADUM2285BRIZ-RL from Analog Devices Inc. is a high-performance, isolated RS-485/RS-422 transceiver that offers excellent data integrity, isolation, and ease of use for industrial communication systems. Its robust design and integrated features make it an ideal choice for engineers looking to enhance the reliability and efficiency of their data communication solutions.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6516 $50.3804
46+ $2.1757 $100.0822
72+ $2.1077 $151.7544
99+ $2.0397 $201.9303
127+ $1.9717 $250.4059
170+ $1.7678 $300.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess