EN
  • EN
  • DE

ADUM1441ARQZ-RL7

Part No ADUM1441ARQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 2Mbps 16-Pin QSOP T/R / DGTL ISO 2.5KV GEN PURP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Max) 180ns, 180ns
Pulse Width Distortion (Max) 8ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 2.25 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-QSOP
Win Source Part Number 1016011-ADUM1441ARQZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADuM1441
Introduction Date March 05, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM1441ARQZ-RL7 CAD Model

Description

Product Overview: ADUM1441ARQZ-RL7 by Analog Devices Inc.

The ADUM1441ARQZ-RL7 is a robust, high-performance quad-channel digital isolator from the renowned manufacturer Analog Devices Inc. This component is designed to offer outstanding signal integrity and isolation for a wide range of applications where electrical isolation is critical for system function and safety, including industrial, medical, and consumer electronics.

With its innovative iCoupler® technology, the ADUM1441ARQZ-RL7 provides superior performance that combines high speed CMOS and monolithic air core transformer technology. This enables the device to offer bidirectional communication and eliminate the need for optocouplers, traditionally used for isolation purposes. The result is a significant reduction in power consumption, enhanced data transfer rates, and a more reliable and compact solution for designers.

Key Features:

  • Channels: 4 independent isolation channels.
  • Isolation Voltage: Rated at 2500V RMS for 1 minute.
  • Data Rate: Supports up to 1 Mbps (megabits per second).
  • Supply Voltage: Operates across a wide range of supply voltages from 2.7V to 5.5V.
  • Low Power: Consumes low power, making it ideal for power-sensitive applications.
  • Robustness: High immunity to electromagnetic interference (EMI) and other environmental factors.
  • Packaging: Comes in a compact 16-lead QSOP package.
  • Temperature Range: Capable of operating in a wide temperature range from -40°C to +125°C.

Applications:

The ADUM1441ARQZ-RL7 is a versatile component that can be utilized in various applications that require reliable isolation. Some of these include:

  • Industrial automation and control systems.
  • Isolated SPI interfaces.
  • Medical equipment with stringent safety requirements.
  • Power supply control and monitoring.
  • Isolated sensor interfaces.

With its combination of performance, reliability, and ease of use, the ADUM1441ARQZ-RL7 by Analog Devices Inc. is an excellent choice for designers looking to enhance their system's safety and integrity without compromising on efficiency and space. Its robust design and advanced technology make it an indispensable component in any application where isolation is a critical requirement.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4452 $51.6780
31+ $3.2271 $100.0401
49+ $3.1181 $152.7869
69+ $2.9000 $200.1000
90+ $2.7910 $251.1900
112+ $2.6820 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,780 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess