EN
  • EN
  • DE

ADUM1411ARWZ-RL

Part No ADUM1411ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.75KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009494-ADUM1411ARWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1411ARWZ-RL CAD Model

Description

Analog Devices Inc. ADUM1411ARWZ-RL Digital Isolator

The ADUM1411ARWZ-RL from Analog Devices Inc. is a cutting-edge digital isolator designed to offer superior isolation in electronic circuits. This component is part of the iCoupler® family, which uses Analog Devices' proprietary magnetic coupling technology, ensuring robust galvanic isolation between input and output functions. The device is characterized by its high data rate, low power consumption, and immunity to the magnetic interference that can plague traditional optocoupler solutions.

The ADUM1411ARWZ-RL comes in a 16-lead SOIC wide body package, providing a compact form factor suitable for space-constrained applications. It operates over a wide temperature range from -40°C to +125°C, making it an ideal choice for industrial and automotive environments where extreme conditions are common.

Equipped with quad channels, this isolator provides four independent isolation channels, making it versatile for a variety of digital signal isolation needs. Its bidirectional communication capability allows for easy integration into systems requiring data transfer in both directions. The device supports up to 1 Mbps (megabits per second) data rate, which is sufficient for many serial communication protocols and control interfaces.

One of the key features of the ADUM1411ARWZ-RL is its high isolation voltage rating of 2500 Vrms (volts root mean square) for 1 minute, which provides a significant barrier against high voltage spikes and transients. This high isolation capability, combined with a low propagation delay, ensures reliable and safe operation in electrically noisy environments.

For power efficiency, the device boasts a low power operation mode. This feature allows for reduced power consumption when full-speed operation is not required, thereby extending the life of battery-powered devices and reducing energy costs in wired systems.

Overall, the ADUM1411ARWZ-RL digital isolator is an excellent choice for engineers looking for a reliable and efficient solution to protect sensitive electronic circuits from harmful voltage levels and noise. Its robust design and performance make it a go-to component in applications ranging from industrial control systems to medical equipment where electrical isolation is a critical requirement.

For more information and to confirm specifications, it's advisable to consult the datasheet provided by Analog Devices Inc. and ensure compatibility with your application's requirements.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3923 $50.8845
36+ $2.7834 $100.2024
56+ $2.6965 $151.0040
77+ $2.6095 $200.9315
100+ $2.5225 $252.2500
133+ $2.2616 $300.7928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,210 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess