EN
  • EN
  • DE

ADUM140E1BRZ

Part No ADUM140E1BRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ADUM140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911066-ADUM140E1BRZ
Ultra Librarian 3D Model Ultra Librarian ADUM140E1BRZ CAD Model

Description

ADUM140E1BRZ Digital Isolator by Analog Devices Inc.

The ADUM140E1BRZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the ADuM140 series, which is renowned for its robust isolation capabilities and signal integrity. It is designed to provide electrical isolation between low-power digital signals, effectively minimizing noise and ensuring reliable communication in various industrial and commercial applications.

Key Features

  • Quad-Channel Isolation: The ADUM140E1BRZ features four independent isolation channels. This quad-channel configuration allows for multiple digital signals to be isolated simultaneously, making it an efficient solution for complex systems.
  • High Data Rates: With support for data rates up to 1 Mbps, this digital isolator can handle high-speed digital interfaces without compromising signal integrity.
  • Superior Isolation: The device offers up to 2.5 kV RMS isolation for 1 minute per UL 1577, providing excellent protection against high-voltage transients and enhancing system safety.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM140E1BRZ ensures low power consumption while maintaining robust isolation performance.
  • Wide Temperature Range: It operates reliably across a wide temperature range, from -40°C to +125°C, making it suitable for harsh environmental conditions.

Applications

The versatility of the ADUM140E1BRZ allows it to be used in a broad array of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment requiring stringent isolation standards
  • Power supply management
  • Data acquisition systems
  • Isolated sensor interfaces

Package and Quality

The ADUM140E1BRZ comes in a compact, RoHS-compliant, 16-lead SOIC package, which is suitable for space-constrained applications. Analog Devices Inc. is committed to delivering high-quality products, and this digital isolator is no exception. It is manufactured with rigorous quality control processes, ensuring reliable performance and durability in the field.

With its combination of high-speed data transfer, robust isolation, and versatility, the ADUM140E1BRZ is an ideal choice for designers looking to enhance the safety and reliability of their digital communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8945 $53.0505
21+ $4.8366 $101.5686
33+ $4.6854 $154.6182
45+ $4.5343 $204.0435
58+ $4.3831 $254.2198
77+ $3.9297 $302.5869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess