EN
  • EN
  • DE

ADUM140E0BRWZ

Part No ADUM140E0BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.75KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 75kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 13ns, 13ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series ADUM140
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813960-ADUM140E0BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM140E0BRWZ CAD Model

Description

ADUM140E0BRWZ - A Robust Digital Isolator from Analog Devices Inc.

The ADUM140E0BRWZ is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is designed to offer superior isolation in demanding applications that require the transfer of digital signals across an isolation barrier to ensure system safety, signal integrity, and robustness in noisy environments.

Key Features:

  • High Isolation Voltage: With an isolation rating of 2500 Vrms for 1 minute, this device provides excellent protection for sensitive circuitry against high voltage transients and enables the safe transfer of digital signals.
  • Quad-Channel Configuration: The ADUM140E0BRWZ features four independent isolation channels, making it versatile for various applications that require multiple isolated signals.
  • Data Rate and Timing: It supports data rates up to 1 Mbps with precise timing characteristics, including low propagation delay and channel-to-channel skew, which is critical for synchronous high-speed systems.
  • iCoupler® Technology: This device employs Analog Devices' proprietary iCoupler® technology to achieve magnetic isolation with integrated transformers, providing a compact solution without the need for external components.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Robust Packaging: Housed in a 16-lead SOIC wide-body package, the ADUM140E0BRWZ is designed for robustness and ease of PCB layout, making it suitable for a broad range of industrial applications.

Applications:

The ADUM140E0BRWZ is ideal for use in a variety of sectors, including industrial, automotive, and healthcare. It is commonly used in:

  • Isolated SPI Interfaces
  • Isolated CAN Bus Interfaces
  • Industrial Automation and Control Systems
  • Medical Equipment Requiring Electrical Isolation
  • Power Supply and Converter Isolation

With its combination of high isolation capability, fast data rates, and robust design, the ADUM140E0BRWZ from Analog Devices Inc. is an excellent choice for engineers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0024 $52.0312
31+ $3.2841 $101.8071
48+ $3.1814 $152.7072
65+ $3.0788 $200.1220
84+ $2.9762 $250.0008
113+ $2.6683 $301.5179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess