EN
  • EN
  • DE

ADUM1241ARZ-RL7

Part No ADUM1241ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Max) 180ns, 180ns
Pulse Width Distortion (Max) 8ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADUM1241
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843124-ADUM1241ARZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1241ARZ-RL7 CAD Model

Description

ADUM1241ARZ-RL7 Isolator Product by Analog Devices Inc.

The ADUM1241ARZ-RL7 is a high-performance, dual-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This isolator is part of the ADuM124x series, which uses iCoupler® technology to combine high speed CMOS and monolithic air core transformer technology, offering significant advantages in terms of signal integrity and isolation capability.

The ADUM1241ARZ-RL7 is specifically engineered to provide two independent isolation channels in a compact SOIC-8 package, making it an ideal solution for applications where space is at a premium and isolation is a must. It operates with a wide supply voltage range from 2.7V to 5.5V, allowing for flexible integration into various system designs.

Key Features:

  • High Data Rates: This isolator supports data rates up to 1 Mbps, ensuring high-speed data transfer between isolated domains.
  • Robust Isolation: It offers up to 2500 V RMS isolation for 1 minute per UL 1577, providing reliable protection for sensitive circuitry.
  • Low Power Consumption: The ADUM1241ARZ-RL7 is designed for energy efficiency, with low power operation that helps to minimize power loss and heat generation in your system.
  • High Integration: The inclusion of two isolation channels in one package reduces board space requirements and simplifies design complexity.
  • Wide Temperature Range: It is capable of operating over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

  • Industrial automation
  • Isolated sensor interfaces
  • Medical equipment with stringent isolation requirements
  • Isolated SPI interfaces
  • General-purpose multichannel isolation

The ADUM1241ARZ-RL7 isolator is a testament to Analog Devices' commitment to providing advanced isolation solutions that enhance the performance and safety of electronic systems. Whether you're designing industrial control systems, medical devices, or any other application requiring reliable isolation, the ADUM1241ARZ-RL7 offers a blend of high-speed performance, compactness, and robust isolation that is hard to match.

For detailed specifications and application support, visit the Analog Devices Inc. website or consult the ADUM1241ARZ-RL7 datasheet.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1369 $55.2321
20+ $5.0354 $100.7080
31+ $4.8780 $151.2180
43+ $4.7207 $202.9901
55+ $4.5633 $250.9815
74+ $4.0913 $302.7562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess