Analog Devices Inc.
The ADUM1200BRZ-RL is a robust digital isolator designed and manufactured by the renowned Analog Devices Inc. This high-performance component is engineered to provide outstanding signal isolation for various electronic applications, particularly where isolation is a critical requirement for safety and noise immunity.
Featuring Analog Devices' proprietary iCoupler® technology, the ADUM1200BRZ-RL offers bidirectional communication and replaces traditional optocouplers or other signal isolation methods with a more reliable and power-efficient solution. The device comes in a compact, surface-mount SOIC package, making it suitable for space-constrained applications.
Key specifications of the ADUM1200BRZ-RL include:
- Two independent isolator channels
- High data rates up to 10 Mbps
- Low power operation
- Wide supply voltage range: 2.7 V to 5.5 V
- High-temperature operation: -40°C to +105°C
- High common-mode transient immunity: >25 kV/μs
This digital isolator is ideal for a variety of applications, including industrial field bus networks, data communication in harsh environments, and isolated sensor interfaces. Its high-speed operation and robust design make it an excellent choice for ensuring data integrity and electrical isolation in critical systems.
The ADUM1200BRZ-RL's compact footprint and tape and reel packaging make it an excellent choice for automated manufacturing processes. As part of Analog Devices' commitment to quality, this digital isolator is RoHS compliant and designed to meet stringent industry standards, ensuring reliability and performance in the most demanding situations.
Whether you're designing a new system or upgrading an existing one, the ADUM1200BRZ-RL by Analog Devices Inc. is the go-to component for reliable digital isolation. Its combination of performance, efficiency, and compact design makes it a valuable addition to any electronic system where isolation is paramount.