EN
  • EN
  • DE

MMD-04BZE1R5M-XBW

Part No MMD-04BZE1R5M-XBW
Manufacturer Maglayers
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831204-MMD-04BZE1R5M-XBW
Ultra Librarian 3D Model Ultra Librarian MMD-04BZE1R5M-XBW CAD Model

Description

The MMD-04BZE1R5M-XBW is a power inductor manufactured by Maglayers. Power inductors are essential components in DC-DC converters and power supplies, where they store energy and regulate current flow. This specific inductor is designed for surface mount assembly and offers a compact solution for power management applications.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • Filtering Circuits
  • LED Lighting

Features:

  • Surface Mount Device (SMD)
  • Shielded Construction
  • High Current Handling Capability
  • Low DC Resistance (DCR)
  • Compact Size

Benefits:

  • Efficient Power Conversion: Minimizes energy loss in DC-DC converters due to its low DCR.
  • Reduced Electromagnetic Interference (EMI): The shielded construction reduces radiated emissions, improving system performance.
  • High Current Capacity: Enables use in high-power applications.
  • Space Saving: The small size allows for high-density circuit designs.

Specifications:

The MMD-04BZE1R5M-XBW has an inductance value of 1.5 μH. The DC resistance (DCR) is typically very low to minimize power loss. The saturation current (Isat) and RMS current (Irms) ratings are critical parameters that dictate the inductor's ability to handle high currents without significant performance degradation. The operating temperature range is also an important factor to consider. Consult the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and temperature ratings.

Proper selection of the inductor is crucial for optimal performance and reliability of the power supply. It is essential to verify that the inductor's specifications meet the requirements of the application, particularly regarding current handling capacity and operating temperature.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess