EN
  • EN
  • DE

ADUCM363BCPZ128

Part No ADUCM363BCPZ128
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LFCSP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 16MHz 128KB (128K x 8) FLASH 48-LFCSP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series ADuCM
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x24b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number ADUCM363
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -2735-ADUCM363BCPZ128
Standard Package 1
Win Source Part Number 1229102-ADUCM363BCPZ128
Ultra Librarian 3D Model Ultra Librarian ADUCM363BCPZ128 CAD Model

Description

The ADUCM363BCPZ128 is a highly integrated microcontroller solution tailored for precision sensing and control applications, manufactured by Analog Devices Inc., a leader in high-performance analog technology. This microcontroller is designed to offer a perfect blend of power efficiency, processing capability, and robust analog features, making it an ideal choice for industrial, healthcare, and IoT applications.

Key Features

  • Core: The heart of the ADUCM363BCPZ128 is an ARM Cortex-M3 processor, which delivers exceptional power efficiency and performance, running at a maximum frequency of 26 MHz. This core provides the computational horsepower necessary for complex algorithms and control processes.
  • Memory: With 128 KB of flash memory and 8 KB of SRAM, this microcontroller can handle a significant amount of code and data, facilitating advanced features and buffering for real-time operations.
  • Analog Peripherals: The device boasts a rich set of analog peripherals, including a 24-bit sigma-delta ADC with a low noise amplifier, offering high precision for sensor signal acquisition. Additionally, it features a 12-bit DAC for accurate analog output capabilities.
  • Temperature Range: The ADUCM363BCPZ128 operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Package: It is available in a 64-lead LFCSP (Lead Frame Chip Scale Package), which provides a compact footprint for space-constrained applications.
  • Power Management: This microcontroller includes a power management unit that supports multiple power modes, reducing power consumption for battery-powered and energy-sensitive applications.
  • Communication Interfaces: It supports a variety of communication interfaces including I2C, UART, and SPI, allowing for versatile connectivity options with other digital systems.

Applications

The ADUCM363BCPZ128 is well-suited for applications requiring precise data acquisition and control, such as:

  • Industrial control systems
  • Portable medical devices
  • Smart sensing systems
  • Battery-powered devices
  • IoT devices requiring low power consumption

In summary, the ADUCM363BCPZ128 from Analog Devices Inc. is a powerful microcontroller that offers an optimal mix of analog and digital functionality, designed to tackle the most demanding sensing and control tasks in a wide range of applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9054 $69.5270
11+ $11.4096 $125.5056
16+ $11.0530 $176.8480
22+ $10.6965 $235.3230
28+ $10.3399 $289.5172
38+ $9.2703 $352.2714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess