EN
  • EN
  • DE

ADUCM331WDCPZ

Part No ADUCM331WDCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Dual channel, simultaneous sampling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADuCM
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 16MHz
Connectivity LIN, SPI
Peripherals POR, WDT
Number of I/O 6
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 6K x 8
Supply Voltage 3.6 V ~ 18 V
Data Converters A/D 2x20b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 115°C (TA)
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (6x6)
Win Source Part Number 1142427-ADUCM331WDCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuCM331
Introduction Date July 27, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian ADUCM331WDCPZ CAD Model

Description

Product Overview: ADUCM331WDCPZ by Analog Devices Inc.

The ADUCM331WDCPZ is a state-of-the-art microcontroller unit (MCU) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This product is engineered to deliver high-performance and reliability for a wide range of applications, including industrial control systems, automotive electronics, and sophisticated medical devices.

Key Features

  • Core Processor: The ADUCM331WDCPZ boasts an ARM Cortex-M3 processor, which operates at a frequency of up to 26 MHz, providing a balance of efficiency and processing power.
  • Memory: It comes equipped with 128 KB of flash memory and 10 KB of SRAM, allowing for ample space to store code and perform complex tasks.
  • Analog Functionality: This MCU features a 24-bit sigma-delta analog-to-digital converter (ADC) with a rich set of analog peripherals, making it ideal for precision measurement and sensor interfacing.
  • Connectivity: A variety of communication interfaces are included, such as I2C, SPI, and UART, providing versatile options for peripheral connectivity and data transfer.
  • Power Efficiency: Designed for power-sensitive applications, the ADUCM331WDCPZ offers multiple power modes to optimize energy consumption.
  • Package: The device is available in a 48-lead LFCSP (7mm x 7mm) package, which is suitable for space-constrained applications.

Applications

The ADUCM331WDCPZ is well-suited for a variety of applications that require high precision, robust performance, and low power consumption. Some of these applications include:

  • Industrial Automation and Process Control
  • Automotive Systems
  • Portable Medical Devices
  • Smart Sensing Solutions
  • Energy Management Systems

Quality and Reliability

Analog Devices Inc. is committed to producing high-quality products, and the ADUCM331WDCPZ is no exception. The device is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments.

For designers and engineers looking for an MCU that offers precision, connectivity, and power efficiency, the ADUCM331WDCPZ from Analog Devices Inc. is an excellent choice that promises to deliver exceptional value and performance.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess